☰
DG540DN-E3
DG540DN-E3
Obsolete
Description:  IC SWITCH QUAD SPST 20PLCC
Manufacturer:  Vishay
Datasheet:   DG540DN-E3 Datasheet
History Price: Obsolete
In Stock: 29200
DG540DN-E3 vs DG536DN-E3
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
1:1
16:1
Switch Circuit
SPST
-
Number of Channels
4
1
On-State Resistance (Max)
60Ohm
90Ohm
Voltage - Supply, Single (V-)
3V ~ 15V
10V ~ 16.5V
Voltage - Supply, Dual (V?
?V ~ 15V
-
-3db Bandwidth
500MHz
500MHz
Features
RGB, T-Switch Configuration
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
44-PLCC (16.59x16.59)