DM7406M
DM7406M
Obsolete
Description:  IC INVERTER OPEN 6CH 1-IN 14SOIC
Manufacturer:  onsemi
Datasheet:   DM7406M Datasheet
History Price: Obsolete
In Stock: 10400
DM7406M vs DM74S08N
Part No
Series
7400
74S
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Inverter
AND Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 40mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
23ns @ 5V, 15pF
11ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-DIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)