DM7406M
DM7406M
Obsolete
Description:  IC INVERTER OPEN 6CH 1-IN 14SOIC
Manufacturer:  onsemi
Datasheet:   DM7406M Datasheet
History Price: Obsolete
In Stock: 10400
DM7406M Specification
Specification
Part No
DM7406M
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
7400
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
Open Collector
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
-, 40mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
23ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
DM7406M PDF Datasheet
DM7406M Related Parts
DM7400M
DM7400M
National Semiconductor
NAND GATE, TTL/H/L SERIES, TTL
DM7400N
DM7400N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
DM7401N
DM7401N
National Semiconductor
NAND GATE, TTL, PDIP14
DM7402N
DM7402N
onsemi
IC GATE NOR 4CH 2-INP 14DIP
DM7403N
DM7403N
National Semiconductor
NAND GATE, TTL/H/L SERIES, 4 FUN
DM7403N
DM7403N
onsemi
IC GATE NAND OPEN 4CH 2-IN 14DIP
DM7404M
DM7404M
Fairchild Semiconductor
IC INVERTER 6CH 1-INP 14SOIC
DM7404N
DM7404N
onsemi
IC INVERTER 6CH 1-INP 14DIP
DM7405N
DM7405N
onsemi
IC INVERT OPEN COL 6CH 1IN 14DIP
DM7406N
DM7406N
Fairchild Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
DM7406N
DM7406N
onsemi
IC INV OPEN COL 6CH 1-IN 14DIP
DM7408N
DM7408N
onsemi
IC GATE AND 4CH 2-INP 14DIP
DM7406M Description
Introduction to onsemi DM7406M

The onsemi DM7406M is a versatile hex inverter chip, primarily used in digital signal processing and other electronic applications where inversion of logic levels is necessary. Part of the 7400 series of ICs, it is well-established in the electronics industry for its reliability and performance.

Specifications

The DM7406M comes with a variety of specifications that make it suitable for a range of applications:

- Supply Voltage (Vcc): 3V to 15V
- Input Voltage (Vi): 0 to Vcc
- Output Voltage (Vo): Close to 0V (LOW) to Vcc (HIGH)
- Maximum Input Current (Ii): ±1 mA
- Maximum Output Current (Io): ±6 mA
- Temperature Range: -55°C to +125°C
- Propagation Delay: Approximately 15 ns (typical at 5V)
- Power Dissipation: 1 mW (typical)
- Frequency: Capable of operating at frequencies up to 100 MHz.

Pin Configuration

The DM7406M typically features a dual in-line package (DIP) with 14 pins. The pin configuration is as follows:

1. Input A
2. Input B
3. Input C
4. Input D
5. Input E
6. Input F
7. GND
8. Ground Connection
9. Output F
10. Output E
11. Output D
12. Output C
13. Output B
14. Output A

Key Features

- Hex Inverter Functionality: The DM7406M consists of six independent inverters, making it efficient for use in various digital circuits that require multiple logic inversions.
- Low Power Consumption: The power dissipation is minimal, which contributes to energy efficiency, making it suitable for battery-powered devices.
- High Noise Margin: This device boasts a strong noise margin, enhancing reliability in noisy environments.
- TTL Compatibility: It is compatible with Transistor-Transistor Logic (TTL) ICs, making it easy to integrate with other components in digital systems.

Application Areas

The DM7406M has a wide range of applications, including:

- Data Inversion: Used in signal processing to invert logics in communication systems.
- Logic Gates Implementation: Supports the creation of more complex logical functions when combined with other logic gates.
- Signal Conditioning: Often used in applications requiring the cleaning and conditioning of signals in various electronic circuits.
- Basic Switching Operations: Employed in switching circuits where the inversion of signal is necessary.

Operational Characteristics

- The chip operates consistently across a range of temperatures, enhancing its utility across different applications.
- The propagation delay is typically around 15 ns when operated at 5V, which allows for fast signal processing—making it appropriate for high-speed applications.

Conclusion

The onsemi DM7406M is a crucial component in many electronic circuits. Its specifications ensure compatibility, reliability, and efficiency, making it a popular choice among engineers and designers. The versatility in its applications, ranging from signal processing to logic gate applications, highlights its importance in modern electronics. Whether in hobby electronics or complex professional machinery, the DM7406M stands out as a reliable choice for logic level inversion.
DM7406M Compare Parts
  • DM7406M vs DM74S86N
  • DM7406M vs DM74S40N
  • DM7406M vs DM74S40N
  • DM7406M vs DM74S40J
  • DM7406M vs DM74S32N
  • DM7406M vs DM74S32N
  • DM7406M vs DM74S30N
  • DM7406M vs DM74S30N
  • DM7406M vs DM74S240N
  • DM7406M vs DM74S240N
  • DM7406M vs DM74S20N
  • DM7406M vs DM74S20N
  • DM7406M vs DM74S140N
  • DM7406M vs DM74S140N
  • DM7406M vs DM74S136N
  • DM7406M vs DM74S133N
  • DM7406M vs DM74S133N
  • DM7406M vs DM74S11N
  • DM7406M vs DM74S11N
  • DM7406M vs DM74S11J
  • DM7406M vs DM74S10N
  • DM7406M vs DM74S09N
  • DM7406M vs DM74S08N
  • DM7406M vs DM74S08N
  • DM7406M vs DM74S08J
  • DM7406M vs DM74S05N
  • DM7406M vs DM74S05MX
  • DM7406M vs DM74S05M
  • DM7406M vs DM74S04N
  • DM7406M vs DM74S04N
  • DM7406M vs DM74S04MX
  • DM7406M vs DM74S04M
  • DM7406M vs DM74S03MX
  • DM7406M vs DM74S02N
  • DM7406M vs DM74S02N
  • DM7406M vs DM74S00N
  • DM7406M vs DM74S00N
  • DM7406M vs DM74S00J
  • DM7406M vs DM74LS86N
  • DM7406M vs DM74LS38SJ
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.