DM74S09N
DM74S09N
Obsolete
Description:  IC GATE AND OP COL 4CH 2IN 14DIP
Manufacturer:  onsemi
Datasheet:   DM74S09N Datasheet
History Price: Obsolete
In Stock: 26400
DM74S09N vs DM74S40N
Part No
Series
74S
74S
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
AND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 20mA
3mA, 60mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
-
9ns @ 5V, 150pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-MDIP
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)