DM74S09N
DM74S09N
Obsolete
Description:  IC GATE AND OP COL 4CH 2IN 14DIP
Manufacturer:  onsemi
Datasheet:   DM74S09N Datasheet
History Price: Obsolete
In Stock: 26400
DM74S09N Specification
Specification
Part No
DM74S09N
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
74S
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
Open Collector
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
-, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-MDIP
Package / Case
14-DIP (0.300", 7.62mm)
DM74S09N PDF Datasheet
DM74S09N Related Parts
DM7400M
DM7400M
National Semiconductor
NAND GATE, TTL/H/L SERIES, TTL
DM7400N
DM7400N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
DM7401N
DM7401N
National Semiconductor
NAND GATE, TTL, PDIP14
DM7402N
DM7402N
onsemi
IC GATE NOR 4CH 2-INP 14DIP
DM7403N
DM7403N
National Semiconductor
NAND GATE, TTL/H/L SERIES, 4 FUN
DM7403N
DM7403N
onsemi
IC GATE NAND OPEN 4CH 2-IN 14DIP
DM7404M
DM7404M
Fairchild Semiconductor
IC INVERTER 6CH 1-INP 14SOIC
DM7404N
DM7404N
onsemi
IC INVERTER 6CH 1-INP 14DIP
DM7405N
DM7405N
onsemi
IC INVERT OPEN COL 6CH 1IN 14DIP
DM7406M
DM7406M
onsemi
IC INVERTER OPEN 6CH 1-IN 14SOIC
DM7406N
DM7406N
Fairchild Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
DM7406N
DM7406N
onsemi
IC INV OPEN COL 6CH 1-IN 14DIP
DM74S09N Description
Overview of onsemi DM74S09N

The onsemi DM74S09N is a member of the 74S series of logic devices, known for their high-speed and high-performance bipolar transistor-transistor logic (TTL) design. Specifically, the DM74S09N is a quadruple 2-input AND gate with open-collector outputs. This device integrates four independent AND gates, each with two inputs, and each output is an open-collector transistor, allowing wired-AND logic functions and interfacing with various voltage levels or external pull-up resistors. The device is packaged in a standard 16-pin Dual In-line Package (DIP) which facilitates ease of integration into digital circuits.

Functional Description

The DM74S09N operates by performing the logical AND function on two input signals per gate. Each gate’s output transistor is of an open-collector type, meaning the output transistor pulls the output line low when activated but does not drive it high; instead, an external pull-up resistor is required to pull the output to a high level when the transistor is off. This characteristic makes the DM74S09N especially useful in wired-AND applications, open-drain configurations, and bus-oriented systems where multiple outputs can be connected together without conflict.

Key Specifications

* Number of Gates: 4 independent AND gates
* Inputs per Gate: 2
* Output Type: Open-collector NPN transistor
* Supply Voltage (Vcc): Typically 5 V ± 0.5 V
* Input Voltage Levels: Compatible with standard TTL input thresholds
* Propagation Delay: Approximately 10 ns typical (varies slightly by manufacturer and operating conditions)
* Operating Temperature Range: 0°C to 70°C (commercial grade)
* Input Current: Typically 20 µA at standard input logic levels
* Output Current: Can sink up to 20 mA per output transistor, making it suitable for driving LEDs or relay coils through appropriate resistors
* Power Dissipation: Typically 500 mW maximum per device
* Package Type: 16-pin Dual In-line Package (DIP), also available in surface mount variants depending on the supplier

Electrical Characteristics

The device exhibits TTL input voltage levels with guaranteed noise margins, making it compatible with most TTL families. The open-collector output transistor can pull the output line down to near ground potential when active, and the external pull-up resistor defines the high-level voltage. The maximum sink current capability allows the device to directly drive loads such as LED segments or relays within its specified current limits.

Applications

Due to its open-collector outputs and fast switching speed, the DM74S09N is widely used in:

* Wired-AND logic configurations for bus systems or multiple output lines combined on a single wire
* Interfacing with higher voltage or different logic families through external pull-ups
* Driving loads that require current sinking such as LED indicators or small relays
* Logic level shifting and open-collector bus driver functions
* Systems where multiple outputs must share a common line without electrical conflicts

Pin Configuration and Description

* Pins 1, 2: Inputs for Gate 1
* Pin 3: Output for Gate 1 (open-collector)
* Pins 4, 5: Inputs for Gate 2
* Pin 6: Output for Gate 2
* Pin 8, 9: Inputs for Gate 3
* Pin 10: Output for Gate 3
* Pins 11, 12: Inputs for Gate 4
* Pin 13: Output for Gate 4
* Pin 7: Ground (GND)
* Pin 16: Positive Supply Voltage (Vcc)

Thermal and Mechanical Properties

The 16-pin DIP package provides a robust and easy-to-handle form factor. It is suitable for through-hole mounting on printed circuit boards (PCBs). Thermal resistance junction-to-ambient is typically around 85 °C/W, necessitating proper PCB design considerations when driving higher loads to ensure device reliability. The device’s plastic body meets industry standards for mechanical durability and electrical insulation.

Timing Characteristics

The DM74S09N features propagation delays in the range of about 10 nanoseconds from input change to output response under nominal supply and load conditions. This speed classifies it as a “fast” TTL logic device, making it suitable for applications requiring moderate to high-speed logic operations without sacrificing compatibility with standard TTL logic levels.

Compatibility

This device is compatible with other 74S family devices and standard TTL logic levels. Its open-collector outputs allow it to be used with pull-up voltages higher than 5 V (within certain limits), providing flexibility in mixed-voltage environments. The device is also pin-compatible with other quad 2-input AND gates, but the open-collector output distinguishes it functionally.

Summary

The onsemi DM74S09N is a versatile high-speed TTL logic device offering four independent 2-input AND gates with open-collector outputs, enabling wired-AND logic and bus-oriented applications. Its high sink current capacity, fast switching speed, and TTL compatibility make it a reliable choice for various digital logic circuit designs, especially when multiple devices must share a common output line or interface with higher voltage levels through external pull-ups. Packaged in a standard DIP form, it is easy to implement in prototyping and production environments alike.
DM74S09N Compare Parts
  • DM74S09N vs DM74S86N
  • DM74S09N vs DM74S40N
  • DM74S09N vs DM74S40N
  • DM74S09N vs DM74S40J
  • DM74S09N vs DM74S32N
  • DM74S09N vs DM74S32N
  • DM74S09N vs DM74S30N
  • DM74S09N vs DM74S30N
  • DM74S09N vs DM74S240N
  • DM74S09N vs DM74S240N
  • DM74S09N vs DM74S20N
  • DM74S09N vs DM74S20N
  • DM74S09N vs DM74S140N
  • DM74S09N vs DM74S140N
  • DM74S09N vs DM74S136N
  • DM74S09N vs DM74S133N
  • DM74S09N vs DM74S133N
  • DM74S09N vs DM74S11N
  • DM74S09N vs DM74S11N
  • DM74S09N vs DM74S11J
  • DM74S09N vs DM74S10N
  • DM74S09N vs DM74S08N
  • DM74S09N vs DM74S08N
  • DM74S09N vs DM74S08J
  • DM74S09N vs DM74S05N
  • DM74S09N vs DM74S05MX
  • DM74S09N vs DM74S05M
  • DM74S09N vs DM74S04N
  • DM74S09N vs DM74S04N
  • DM74S09N vs DM74S04MX
  • DM74S09N vs DM74S04M
  • DM74S09N vs DM74S03MX
  • DM74S09N vs DM74S02N
  • DM74S09N vs DM74S02N
  • DM74S09N vs DM74S00N
  • DM74S09N vs DM74S00N
  • DM74S09N vs DM74S00J
  • DM74S09N vs DM74LS86N
  • DM74S09N vs DM74LS38SJ
  • DM74S09N vs DM74LS38N
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.