Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Texas Instruments DP8422ATVX-25
DP8422ATVX-25
Obsolete
Memory - Controllers
Description:
IC CTRLR/DVR CMOS PROGRAM 84PLCC
Manufacturer:
Texas Instruments
Datasheet:
DP8422ATVX-25 Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DP8422ATVX-25 vs DP8420V-33
Part No
DP8422ATVX-25
DP8420V-33
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Texas Instruments
National Semiconductor
Series
-
DP8420V
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Controller Type
Dynamic RAM (DRAM)
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-LCC (J-Lead)
68-LCC (J-Lead)
Supplier Device Package
84-PLCC (29.31x29.31)
68-PLCC (25.13x25.13)