Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Texas Instruments DRV83055PHP
DRV83055PHP
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV MULTI 4.4-45V 48HTQFP
Manufacturer:
Texas Instruments
Datasheet:
DRV83055PHP Datasheet
History Price: $4.78092
In Stock: 47680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRV83055PHP vs DRV8886PWP
Part No
DRV83055PHP
DRV8886PWP
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tray
Tube
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
-
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
PWM, SPI
Logic
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1 ~ 1/16
Applications
Three-Phase BLDC, PMSM Motors
General Purpose
Current - Output
-
1.4A
Voltage - Supply
4.4V ~ 45V
8V ~ 37V
Voltage - Load
-
8V ~ 37V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-PowerTQFP
24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-HTQFP (7x7)
24-HTSSOP