☰
DRV83055PHP
DRV83055PHP
Active
Description:  IC MTR DRV MULTI 4.4-45V 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   DRV83055PHP Datasheet
History Price: $4.78092
In Stock: 30960
DRV83055PHP Specification
Specification
Part No
DRV83055PHP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Multiphase
Motor Type - AC, DC
-
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
PWM, SPI
Technology
Power MOSFET
Step Resolution
-
Applications
Three-Phase BLDC, PMSM Motors
Current - Output
-
Voltage - Supply
4.4V ~ 45V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
DRV83055PHP Related Parts
DRV10866DSCR
DRV10866DSCR
Texas Instruments
IC MOTOR DRVR 1.65V-5.5V 10WSON
DRV10963DSNR
DRV10963DSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNR
DRV10963JADSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNT
DRV10963JADSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNR
DRV10963JJDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNT
DRV10963JJDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNR
DRV10963JMDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNT
DRV10963JMDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNR
DRV10963JUDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNT
DRV10963JUDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNR
DRV10963PDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNT
DRV10963PDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV83055PHP Compare Parts
  • DRV83055PHP vs DRV8899QWRGERQ1
  • DRV83055PHP vs DRV8889QWRGERQ1
  • DRV83055PHP vs DRV8889QPWPRQ1
  • DRV83055PHP vs DRV8889AQWRGERQ1
  • DRV83055PHP vs DRV8889AQPWPRQ1
  • DRV83055PHP vs DRV8886RHRT
  • DRV83055PHP vs DRV8886RHRR
  • DRV83055PHP vs DRV8886PWPR
  • DRV83055PHP vs DRV8886PWP
  • DRV83055PHP vs DRV8886ATRHRT
  • DRV83055PHP vs DRV8886ATRHRR
  • DRV83055PHP vs DRV8886ATPWPR
  • DRV83055PHP vs DRV8886ATPWP
  • DRV83055PHP vs DRV8885RHRT
  • DRV83055PHP vs DRV8885RHRR
  • DRV83055PHP vs DRV8885PWPR
  • DRV83055PHP vs DRV8885PWP
  • DRV83055PHP vs DRV8884RHRT
  • DRV83055PHP vs DRV8884RHRR
  • DRV83055PHP vs DRV8884PWPR
  • DRV83055PHP vs DRV8884PWP
  • DRV83055PHP vs DRV8881PRHRT
  • DRV83055PHP vs DRV8881PRHRR
  • DRV83055PHP vs DRV8881PPWPR
  • DRV83055PHP vs DRV8881PPWP
  • DRV83055PHP vs DRV8881ERHRT
  • DRV83055PHP vs DRV8881ERHRR
  • DRV83055PHP vs DRV8881EPWPR
  • DRV83055PHP vs DRV8881EPWP
  • DRV83055PHP vs DRV8880RHRT
  • DRV83055PHP vs DRV8880RHRR
  • DRV83055PHP vs DRV8880PWPR
  • DRV83055PHP vs DRV8880PWP
  • DRV83055PHP vs DRV8876RGTR
  • DRV83055PHP vs DRV8876QPWPRQ1
  • DRV83055PHP vs DRV8876PWPT
  • DRV83055PHP vs DRV8876PWPR
  • DRV83055PHP vs DRV8876NPWPT
  • DRV83055PHP vs DRV8876NPWPR
  • DRV83055PHP vs DRV8874QPWPRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.