☰
DS1091LUA-033+
DS1091LUA-033+
Active
Description:  IC SS CLOCK GENERATOR 8UMAX
Manufacturer:  Maxim Integrated
History Price: $1.90000
In Stock: 33600
DS1091LUA-033+ vs DS1099U-CD+
Series
EconOscillator
EconOscillator
Packaging
Tube
Tube
Status
Active
Active
Type
Spread Spectrum Clock Generator
Clock Generator
PLL
No
No
Input
Clock
Clock
Output
Clock
CMOS, TTL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
33.3MHz
262kHz, 131kHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3V ~ 3.6V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-uMAX/uSOP
8-uMAX/uSOP