Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Maxim Integrated DS1091LUA-033+
DS1091LUA-033+
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC SS CLOCK GENERATOR 8UMAX
Manufacturer:
Maxim Integrated
Datasheet:
DS1091LUA-033+ Datasheet
History Price: $1.90000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS1091LUA-033+ Specification
Specification
Part No
DS1091LUA-033+
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Maxim Integrated
Series
EconOscillator
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Spread Spectrum Clock Generator
PLL
No
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
33.3MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-uMAX/uSOP
DS1091LUA-033+ PDF Datasheet
DS1091LUA-033+ Datasheet
Click and Download: DS1091LUA-033+ Datasheet
DS1091LUA-033+ Related Parts
DS1080CLU+
Maxim Integrated
IC CRYSTAL MULT 8UMAX
DS1080CLU+T
Maxim Integrated
IC CRYSTAL MULT 8UMAX
DS1080LU+
Maxim Integrated
IC CRYSTAL MULT 8UMAX
DS1080LU+A00
Maxim Integrated
IC CRYSTAL MULT 8UMAX
DS1080LU+T
Maxim Integrated
IC CRYSTAL MULT 8UMAX
DS1080LU/T+A00
Maxim Integrated
IC CRYSTAL MULT 8UMAX
DS1080LU/V+
Maxim Integrated
IC CRYSTAL MULT 8UMAX
DS1080LU/V+T
Maxim Integrated
IC CRYSTAL MULT 8UMAX
DS1085LZ-12+
Maxim Integrated
IC ECONOSCILLATOR SYNTH 8-SOIC
DS1085LZ-12B2+
Maxim Integrated
IC ECONOSCILLATOR SYNTH 8-SOIC
DS1085LZ-25
Maxim Integrated
IC FREQ SYNTH 8SOIC
DS1085LZ-25+
Maxim Integrated
IC FREQ SYNTH 8SOIC
DS1091LUA-033+ Compare Parts
DS1091LUA-033+ vs DS1099U-WT+
DS1091LUA-033+ vs DS1099U-WA+T
DS1091LUA-033+ vs DS1099U-WA+
DS1091LUA-033+ vs DS1099U-TJ+T
DS1091LUA-033+ vs DS1099U-TJ+
DS1091LUA-033+ vs DS1099U-ST+
DS1091LUA-033+ vs DS1099U-PR+
DS1091LUA-033+ vs DS1099U-LU+T
DS1091LUA-033+ vs DS1099U-LU+
DS1091LUA-033+ vs DS1099U-FF+T
DS1091LUA-033+ vs DS1099U-FF+
DS1091LUA-033+ vs DS1099U-FA/V+T
DS1091LUA-033+ vs DS1099U-FA/V+
DS1091LUA-033+ vs DS1099U-CD+T
DS1091LUA-033+ vs DS1099U-CD+
DS1091LUA-033+ vs DS1099U-CC+T
DS1091LUA-033+ vs DS1099U-CC+
DS1091LUA-033+ vs DS1099U-C02/T
DS1091LUA-033+ vs DS1099U-C02
DS1091LUA-033+ vs DS1099U-BC+T
DS1091LUA-033+ vs DS1099U-BC+
DS1091LUA-033+ vs DS1099U-BC
DS1091LUA-033+ vs DS1099U-AG+T
DS1091LUA-033+ vs DS1099U-AG+
DS1091LUA-033+ vs DS1094LU-42M+T
DS1091LUA-033+ vs DS1094LU-42M+
DS1091LUA-033+ vs DS1094LU-42M
DS1091LUA-033+ vs DS1094LU-350+T
DS1091LUA-033+ vs DS1094LU-350+
DS1091LUA-033+ vs DS1091LUB-066+T
DS1091LUA-033+ vs DS1091LUB-066+
DS1091LUA-033+ vs DS1091LUB-033+
DS1091LUA-033+ vs DS1091LUB-027/V+T
DS1091LUA-033+ vs DS1091LUB-027/V+
DS1091LUA-033+ vs DS1091LUB-027+T
DS1091LUA-033+ vs DS1091LUB-027+
DS1091LUA-033+ vs DS1091LUB-025/V+T
DS1091LUA-033+ vs DS1091LUB-025/V+
DS1091LUA-033+ vs DS1091LUB-019/V+T
DS1091LUA-033+ vs DS1091LUB-019/V+
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!