DS14196WMX
DS14196WMX
Obsolete
Description:  IC TRANSCEIVER FULL 5/3 20SOIC
Manufacturer:  National Semiconductor
Datasheet:   DS14196WMX Datasheet
History Price: $0.33000
In Stock: 47200
DS14196WMX vs DS14C88TM
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
5/3
4/0
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
230.4Kbps
-
Voltage - Supply
5V ~ 12V
4.5V ~ 12.6V
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
14-SOIC