DS14C88TM
DS14C88TM
Obsolete
Description:  IC TRANSCEIVER 4/0 14SOIC
Manufacturer:  National Semiconductor
Datasheet:   DS14C88TM Datasheet
History Price: $1.20000
In Stock: 24000
DS14C88TM Specification
Specification
Part No
DS14C88TM
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 12.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
DS14C88TM PDF Datasheet
DS14C88TM Related Parts
DS14185WM
DS14185WM
National Semiconductor
LINE TRANSCEIVER, 3 FUNC, 3 DRIV
DS14185WM
DS14185WM
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WM/NOPB
DS14185WM/NOPB
National Semiconductor
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WM/NOPB
DS14185WM/NOPB
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WMX
DS14185WMX
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WMX/NOPB
DS14185WMX/NOPB
National Semiconductor
LINE TRANSCEIVER, 3 FUNC, 3 DRIV
DS14185WMX/NOPB
DS14185WMX/NOPB
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14196WM
DS14196WM
National Semiconductor
IC TRANSCEIVER FULL 5/3 20SOIC
DS14196WM
DS14196WM
Texas Instruments
IC TRANSCEIVER FULL 5/3 20SOIC
DS14196WMX
DS14196WMX
National Semiconductor
IC TRANSCEIVER FULL 5/3 20SOIC
DS14196WMX
DS14196WMX
Texas Instruments
IC TRANSCEIVER FULL 5/3 20SOIC
DS1482S+
DS1482S+
Maxim Integrated
IC DRIVER 1/0 16SOIC
DS14C88TM Compare Parts
  • DS14C88TM vs DS16F95AJA
  • DS14C88TM vs DS16F95AJA
  • DS14C88TM vs DS1652J-MIL
  • DS14C88TM vs DS1634J-8/883
  • DS14C88TM vs DS1631H/883
  • DS14C88TM vs DS14C89ATN
  • DS14C88TM vs DS14C89ATM
  • DS14C88TM vs DS14C89AN/NOPB
  • DS14C88TM vs DS14C89AN
  • DS14C88TM vs DS14C89AN
  • DS14C88TM vs DS14C89AMX/NOPB
  • DS14C88TM vs DS14C89AMX/NOPB
  • DS14C88TM vs DS14C89AMX
  • DS14C88TM vs DS14C89AM/NOPB
  • DS14C88TM vs DS14C89AM
  • DS14C88TM vs DS14C89AM
  • DS14C88TM vs DS14C88TN
  • DS14C88TM vs DS14C88TJ
  • DS14C88TM vs DS14C88N/NOPB
  • DS14C88TM vs DS14C88N
  • DS14C88TM vs DS14C88N
  • DS14C88TM vs DS14C88MX/NOPB
  • DS14C88TM vs DS14C88MX
  • DS14C88TM vs DS14C88MX
  • DS14C88TM vs DS14C88M/NOPB
  • DS14C88TM vs DS14C88M
  • DS14C88TM vs DS14C88M
  • DS14C88TM vs DS14C535TMSA
  • DS14C88TM vs DS14C535MSAX/NOPB
  • DS14C88TM vs DS14C535MSAX/NOPB
  • DS14C88TM vs DS14C535MSAX
  • DS14C88TM vs DS14C535MSAX
  • DS14C88TM vs DS14C535MSA/NOPB
  • DS14C88TM vs DS14C535MSA/NOPB
  • DS14C88TM vs DS14C535MSA
  • DS14C88TM vs DS14C535MSA
  • DS14C88TM vs DS14C335MSAX/NOPB-NS
  • DS14C88TM vs DS14C335MSAX/NOPB
  • DS14C88TM vs DS14C335MSAX/NOPB
  • DS14C88TM vs DS14C335MSAX
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase