Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS14C88TM
DS14C88TM
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 4/0 14SOIC
Manufacturer:
National Semiconductor
Datasheet:
DS14C88TM Datasheet
History Price: $1.20000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS14C88TM vs DS14C535MSAX
Part No
DS14C88TM
DS14C535MSAX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/0
3/5
Duplex
-
Full
Receiver Hysteresis
-
1 V
Data Rate
-
128kbps
Voltage - Supply
4.5V ~ 12.6V
4.5V ~ 5.5V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-SOIC
28-SSOP