DS14C88TM
DS14C88TM
Obsolete
Description:  IC TRANSCEIVER 4/0 14SOIC
Manufacturer:  National Semiconductor
Datasheet:   DS14C88TM Datasheet
History Price: $1.20000
In Stock: 24000
DS14C88TM vs DS14C89AN
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Receiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/0
0/4
Duplex
-
-
Receiver Hysteresis
-
1 V
Data Rate
-
-
Voltage - Supply
4.5V ~ 12.6V
5V, 12V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-DIP