DS1708ESA
DS1708ESA
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1708ESA Datasheet
History Price: Obsolete
In Stock: 7200
DS1708ESA vs DS1836B-10
Series
MicroMonitor
MicroManager
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Simple Reset/Power-On Reset
Battery Backup Circuit
Number of Voltages Monitored
1
1
Voltage - Threshold
4.4V
4.37V
Output
Push-Pull, Push-Pull
Push-Pull, Totem Pole
Reset
Active High/Active Low
Active High
Reset Timeout
130ms Minimum
200ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP