DS1836B-10
DS1836B-10
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1836B-10 Datasheet
History Price: $3.28000
In Stock: 19600
DS1836B-10 Specification
Specification
Part No
DS1836B-10
Category
PMIC - Supervisors
Manufacturer
Maxim Integrated
Series
MicroManager
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Battery Backup Circuit
Number of Voltages Monitored
1
Voltage - Threshold
4.37V
Output
Push-Pull, Totem Pole
Reset
Active High
Reset Timeout
200ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
DS1836B-10 PDF Datasheet
DS1836B-10 Related Parts
DS1231-20
DS1231-20
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1231-20+
DS1231-20+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1231-20/G
DS1231-20/G
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1231-20N
DS1231-20N
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1231-20N+
DS1231-20N+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1231-35
DS1231-35
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1231-35+
DS1231-35+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1231-35/G
DS1231-35/G
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1231-35N
DS1231-35N
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1231-35N+
DS1231-35N+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1231-50
DS1231-50
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1231-50+
DS1231-50+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
DS1836B-10 Compare Parts
  • DS1836B-10 vs DS1836DS-20+T&R
  • DS1836B-10 vs DS1836DS-20+
  • DS1836B-10 vs DS1836DS-20
  • DS1836B-10 vs DS1836DS-10/T&R
  • DS1836B-10 vs DS1836DS-10+T&R
  • DS1836B-10 vs DS1836DS-10+
  • DS1836B-10 vs DS1836DS-10
  • DS1836B-10 vs DS1836D-20+
  • DS1836B-10 vs DS1836D-20
  • DS1836B-10 vs DS1836D-10+
  • DS1836B-10 vs DS1836D-10
  • DS1836B-10 vs DS1836CS-20/T&R
  • DS1836B-10 vs DS1836CS-20+T&R
  • DS1836B-10 vs DS1836CS-20+
  • DS1836B-10 vs DS1836CS-20
  • DS1836B-10 vs DS1836CS-10/T&R+W
  • DS1836B-10 vs DS1836CS-10/T&R
  • DS1836B-10 vs DS1836CS-10+T&R
  • DS1836B-10 vs DS1836CS-10+
  • DS1836B-10 vs DS1836CS-10
  • DS1836B-10 vs DS1836C-20+
  • DS1836B-10 vs DS1836C-20
  • DS1836B-10 vs DS1836C-10+
  • DS1836B-10 vs DS1836C-10
  • DS1836B-10 vs DS1836BS-5+
  • DS1836B-10 vs DS1836BS-10
  • DS1836B-10 vs DS1836B-5+
  • DS1836B-10 vs DS1836B-5
  • DS1836B-10 vs DS1836B-10+
  • DS1836B-10 vs DS1836AS-5+T&R
  • DS1836B-10 vs DS1836AS-5+
  • DS1836B-10 vs DS1836AS-5
  • DS1836B-10 vs DS1836AS-10/T&R
  • DS1836B-10 vs DS1836AS-10+T&R
  • DS1836B-10 vs DS1836AS-10+
  • DS1836B-10 vs DS1836AS-10
  • DS1836B-10 vs DS1836A-5+
  • DS1836B-10 vs DS1836A-5
  • DS1836B-10 vs DS1836A-10+
  • DS1836B-10 vs DS1836A-10
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!