Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated DS1836B-10
DS1836B-10
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
DS1836B-10 Datasheet
History Price: $3.28000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS1836B-10 vs DS1836CS-10
Part No
DS1836B-10
DS1836CS-10
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
MicroManager
MicroManager
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Battery Backup Circuit
Battery Backup Circuit
Number of Voltages Monitored
1
1
Voltage - Threshold
4.37V
2.88V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active High
Active Low
Reset Timeout
200ms Minimum
200ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC