Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Maxim Integrated DS1868S-100
DS1868S-100
Obsolete
Data Acquisition - Digital Potentiometers
Description:
IC DGT POT 100KOHM 256TAP 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
DS1868S-100 Datasheet
History Price: Obsolete
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS1868S-100 vs DS1869S-C04
Part No
DS1868S-100
DS1869S-C04
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Dallastat
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
1
Number of Taps
256
64
Resistance (Ohms)
100k
10k
Interface
Serial
Pushbutton, Serial
Memory Type
Volatile
Non-Volatile
Voltage - Supply
2.7V ~ 3.3V, 5V
?.7V ~ 8V
Features
Cascade Pin
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
750ppm/ ℃
750ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
8-SOIC
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.209", 5.30mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
400
400