Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Maxim Integrated DS1868S-100
DS1868S-100
Obsolete
Data Acquisition - Digital Potentiometers
Description:
IC DGT POT 100KOHM 256TAP 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
DS1868S-100 Datasheet
History Price: Obsolete
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS1868S-100 Specification
Specification
Part No
DS1868S-100
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
2
Number of Taps
256
Resistance (Ohms)
100k
Interface
Serial
Memory Type
Volatile
Voltage - Supply
2.7V ~ 3.3V, 5V
Features
Cascade Pin
Tolerance
?0%
Temperature Coefficient (Typ)
750ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.295", 7.50mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
400
DS1868S-100 PDF Datasheet
DS1868S-100 Datasheet
Click and Download: DS1868S-100 Datasheet
DS1868S-100 Related Parts
DS1267-010
Maxim Integrated
IC DGTL POT 10KOHM 256TAP 14DIP
DS1267-010+
Maxim Integrated
IC DGTL POT 10KOHM 256TAP 14DIP
DS1267-050
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 14DIP
DS1267-050+
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 14DIP
DS1267-100
Maxim Integrated
IC DGT POT 100KOHM 256TAP 14DIP
DS1267-100+
Maxim Integrated
IC DGT POT 100KOHM 256TAP 14DIP
DS1267BE-010+
Maxim Integrated
IC DGT POT 10KOHM 256TAP 20TSSOP
DS1267BE-010+T/R
Maxim Integrated
IC DGT POT 10KOHM 256TAP 20TSSOP
DS1267BE-050+
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP
DS1267BE-050+T/R
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP
DS1267BE-100+
Maxim Integrated
IC DGT POT 100KOHM 256TP 20TSSOP
DS1267BE-100+T/R
Maxim Integrated
IC DGT POT 100KOHM 256TP 20TSSOP
DS1868S-100 Compare Parts
DS1868S-100 vs DS1882Z-050+
DS1868S-100 vs DS1882E-050+T&R
DS1868S-100 vs DS1882E-050+
DS1868S-100 vs DS1881Z-050+T&R
DS1868S-100 vs DS1881Z-050+
DS1868S-100 vs DS1881E-050+T&R
DS1868S-100 vs DS1881E-050+
DS1868S-100 vs DS1869S-C10+T&R
DS1868S-100 vs DS1869S-C04+
DS1868S-100 vs DS1869S-C04
DS1868S-100 vs DS1869S-50+
DS1868S-100 vs DS1869S-50
DS1868S-100 vs DS1869S-100+T&R
DS1868S-100 vs DS1869S-100+
DS1868S-100 vs DS1869S-100
DS1868S-100 vs DS1869S-10+
DS1868S-100 vs DS1869S-10
DS1868S-100 vs DS1869S-050/T&R
DS1868S-100 vs DS1869S-050+T&R
DS1868S-100 vs DS1869S-010/T&R
DS1868S-100 vs DS1869S-010+T&R
DS1868S-100 vs DS1869-50+
DS1868S-100 vs DS1869-50
DS1868S-100 vs DS1869-100+
DS1868S-100 vs DS1869-100
DS1868S-100 vs DS1869-10+
DS1868S-100 vs DS1869-10
DS1868S-100 vs DS1868S-50+T&R
DS1868S-100 vs DS1868S-50+
DS1868S-100 vs DS1868S-50
DS1868S-100 vs DS1868S-100/T&R
DS1868S-100 vs DS1868S-100+T&R
DS1868S-100 vs DS1868S-100+
DS1868S-100 vs DS1868S-10/T&R
DS1868S-100 vs DS1868S-10+T&R
DS1868S-100 vs DS1868S-10+
DS1868S-100 vs DS1868S-10
DS1868S-100 vs DS1868S-050/T&R
DS1868S-100 vs DS1868E-50+T&R
DS1868S-100 vs DS1868E-50+
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed