Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Terminators
/ Maxim Integrated DS2119ME
DS2119ME
Obsolete
Interface - Signal Terminators
Description:
IC TERM SCSI LVD/SE ULT3 28TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
DS2119ME Datasheet
History Price: $1.72000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS2119ME vs DS2120B
Part No
DS2119ME
DS2120B
Category
Interface - Signal Terminators
Interface - Signal Terminators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
SCSI, LVD, SE
SCSI, LVD, SE
Number of Terminations
9
9
Voltage - Supply
4V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
36-SSOP