DS2119ME
DS2119ME
Obsolete
Description:  IC TERM SCSI LVD/SE ULT3 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS2119ME Datasheet
History Price: $1.72000
In Stock: 23200
DS2119ME Specification
Specification
Part No
DS2119ME
Category
Interface - Signal Terminators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI, LVD, SE
Number of Terminations
9
Voltage - Supply
4V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
DS2119ME PDF Datasheet
DS2119ME Related Parts
DS2105Z+
DS2105Z+
Maxim Integrated
IC SCSI TERMINATOR 16-SOIC
DS2106S
DS2106S
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2106S/T&R
DS2106S/T&R
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2108S
DS2108S
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S+
DS2108S+
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S+T&R
DS2108S+T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S/T&R
DS2108S/T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S/TR
DS2108S/TR
Maxim Integrated
DIFFERENTIAL SCSI TERMINATOR
DS2109S
DS2109S
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2109S/T&R
DS2109S/T&R
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2114Z
DS2114Z
Maxim Integrated
IC TERM SCSI 2% 150MIL 16-SOIC
DS2117MB
DS2117MB
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
DS2119ME Description

## Maxim Integrated DS2119ME Overview

The Maxim Integrated DS2119ME is a high-precision, low-jitter clock generator designed for high-performance communication and digital systems. It is used in applications where accurate and stable clock signals are necessary for proper system operation. This device is especially suitable for systems that demand high-speed processing, such as data communications, networking, and advanced microprocessor systems.

## Key Specifications

* Frequency Output: 100 MHz (typical)

* The DS2119ME typically generates a clock signal at 100 MHz, making it suitable for applications where high-frequency clocks are required for synchronous operations. This output frequency is ideal for networking and communication systems that operate in the 100 MHz range.

* Input Frequency Range: 10 MHz to 100 MHz

* This clock generator supports a wide range of input frequencies, from 10 MHz to 100 MHz, which makes it adaptable to different system requirements. It is capable of handling both low and high-frequency input signals with ease.

* Jitter (RMS): 100 ps

* The DS2119ME exhibits a very low RMS jitter of 100 ps, which is crucial for maintaining signal integrity in high-speed communication and data transmission systems. Low jitter is essential in minimizing timing errors and ensuring reliable signal synchronization in high-performance systems.

* Supply Voltage: 3.3 V ± 10%

* The device operates on a nominal supply voltage of 3.3 V, with a tolerance of ±10%. This makes it compatible with a wide range of modern digital systems that use 3.3 V logic, ensuring flexibility in integration.

* Power Consumption: 20 mA (typical)

* With a typical power consumption of 20 mA, the DS2119ME is energy-efficient, making it ideal for battery-powered or low-power devices where minimizing energy usage is a critical factor.

* Output Type: LVTTL (Low Voltage TTL)

* The DS2119ME outputs LVTTL logic levels, which are compatible with modern digital circuits. LVTTL ensures reliable signal transmission and is widely supported in communication systems and microprocessor-based designs.

* Phase Noise: -150 dBc/Hz (at 100 kHz offset)

* The DS2119ME delivers exceptionally low phase noise, providing -150 dBc/Hz at a 100 kHz offset. This low phase noise is critical for applications that require highly stable clock signals with minimal noise, such as in communications or precision measurement systems.

* Operating Temperature Range: -40°C to +85°C

* The device operates over an extended temperature range from -40°C to +85°C, making it suitable for industrial, automotive, and communications applications where environmental conditions can vary significantly.

* Package Type: 8-pin SOIC (Small Outline Integrated Circuit)

* The DS2119ME is packaged in an 8-pin SOIC package, which is compact and ideal for surface-mount applications. This small form factor helps in saving board space, which is important for high-density systems.

* Rise and Fall Time: 1 ns (max)

* The rise and fall time of the DS2119ME is specified to be 1 ns maximum, which is very fast, ensuring that the device can handle high-speed clocking without introducing significant delays or signal degradation.

## Applications

* Data Communications: The DS2119ME is ideal for use in data communication systems, where accurate clocking is essential for synchronizing data transmission and reception, ensuring reliable data transfer over various communication channels.

* Networking Systems: In high-speed networking systems, such as Ethernet and fiber-optic networks, the DS2119ME provides a stable clock source, helping to maintain signal integrity and minimize timing errors in the transmission of network packets.

* Microprocessor and FPGA Systems: The DS2119ME is often used in systems that rely on high-speed microprocessors and FPGAs, where accurate and low-jitter clock signals are necessary to synchronize processing and prevent errors in data handling.

* Test Equipment: The device can be used in test equipment where precise timing and low jitter are needed to simulate real-world operating conditions for other components under test.

* Embedded Systems: As embedded systems often require efficient and precise clock generation, the DS2119ME is well-suited for applications like industrial controllers, automotive systems, and consumer electronics.

## Advantages

* Low Jitter Performance: The DS2119ME’s 100 ps RMS jitter is exceptionally low, ensuring that the clock signal remains stable and precise over time, which is critical for high-performance systems where timing accuracy is paramount.

* Wide Frequency Range: The ability to operate across a broad frequency input range (10 MHz to 100 MHz) gives flexibility to a wide variety of applications, allowing the clock generator to be used in both low and high-frequency environments.

* Energy Efficiency: With a typical supply current of 20 mA, the DS2119ME is power-efficient, which is important for portable or energy-constrained devices that need to minimize power consumption while maintaining high performance.

* Compact Package: The 8-pin SOIC package allows for easy integration into space-constrained systems, enabling use in a variety of applications without occupying significant board space.

* Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the DS2119ME is well-suited for industrial and automotive applications that require reliable operation in harsh environments.

## Conclusion

The Maxim Integrated DS2119ME is a high-precision clock generator designed for systems that require low-jitter, stable, and high-performance clock signals. Its low power consumption, low RMS jitter, and wide input frequency range make it an excellent choice for applications in data communications, networking, microprocessor systems, and embedded systems. The device’s compact package, low noise performance, and ability to operate in extended temperature ranges further enhance its utility in demanding environments, making it a reliable component for precision clocking in modern electronic systems.
DS2119ME Compare Parts
  • DS2119ME vs DS21T09S+
  • DS2119ME vs DS21T09S
  • DS2119ME vs DS21T07S/T&R
  • DS2119ME vs DS21T07S+T&R
  • DS2119ME vs DS21T07S+
  • DS2119ME vs DS21T07S
  • DS2119ME vs DS21T07E/T&R/C16
  • DS2119ME vs DS21T07E/T&R
  • DS2119ME vs DS21T07E+T&R
  • DS2119ME vs DS21T07E+
  • DS2119ME vs DS21T07E
  • DS2119ME vs DS21T05Z/T&R
  • DS2119ME vs DS21T05Z+T&R
  • DS2119ME vs DS21T05Z+
  • DS2119ME vs DS21T05Z
  • DS2119ME vs DS21T05S/T&R
  • DS2119ME vs DS21T05S
  • DS2119ME vs DS21S07AS/T&R
  • DS2119ME vs DS21S07AS+T&R
  • DS2119ME vs DS21S07AS+
  • DS2119ME vs DS21S07AS
  • DS2119ME vs DS21S07AE/T&R
  • DS2119ME vs DS21S07AE+T&R
  • DS2119ME vs DS21S07AE+
  • DS2119ME vs DS21S07AE
  • DS2119ME vs DS2127+T&R
  • DS2119ME vs DS2127+
  • DS2119ME vs DS2125/T&R
  • DS2119ME vs DS2125+T&R
  • DS2119ME vs DS2125+
  • DS2119ME vs DS2125
  • DS2119ME vs DS2120E/T&R
  • DS2119ME vs DS2120E+T&R
  • DS2119ME vs DS2120E+
  • DS2119ME vs DS2120E
  • DS2119ME vs DS2120B/T&R
  • DS2119ME vs DS2120B
  • DS2119ME vs DS2119ME/T&R
  • DS2119ME vs DS2119ME+T&R
  • DS2119ME vs DS2119ME+
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!