Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Maxim Integrated DS2502P-E64+
DS2502P-E64+
Active
Memory
Description:
IC EPROM 1KBIT 1-WIRE 6TSOC
Manufacturer:
Maxim Integrated
Datasheet:
DS2502P-E64+ Datasheet
History Price: $3.27000
In Stock: 31120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS2502P-E64+ vs DS2502-E64+
Part No
DS2502P-E64+
DS2502-E64+
Category
Memory
Memory
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - OTP
EPROM - OTP
Memory Size
1Kbit
1Kbit
Memory Organization
128 x 8
128 x 8
Memory Interface
1-Wire?
1-Wire?
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
2.8V ~ 6V
2.8V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, J-Lead
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
6-TSOC
TO-92-3