☰
DS2502-E64+
DS2502-E64+
Active
Description:  IC EPROM 1KBIT 1-WIRE TO92-3
Manufacturer:  Maxim Integrated
Datasheet:   DS2502-E64+ Datasheet
History Price: $3.19000
In Stock: 34320
DS2502-E64+ Specification
Specification
Part No
DS2502-E64+
Category
Memory
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EPROM
Technology
EPROM - OTP
Memory Size
1Kbit
Memory Organization
128 x 8
Memory Interface
1-Wire?
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.8V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
DS2502-E64+ PDF Datasheet
DS2502-E64+ Related Parts
DS2016-100
DS2016-100
Maxim Integrated
IC SRAM 16KBIT PARALLEL 24DIP
DS2016-100+
DS2016-100+
Maxim Integrated
IC SRAM 16KBIT PARALLEL 24DIP
DS2016-150
DS2016-150
Maxim Integrated
IC SRAM 16KBIT PARALLEL 24DIP
DS2016R-100+
DS2016R-100+
Maxim Integrated
IC SRAM 16KBIT PARALLEL 24SOIC
DS2030AB-100#
DS2030AB-100#
Maxim Integrated
IC NVSRAM 256KBIT PAR 256BGA
DS2030AB-70#
DS2030AB-70#
Maxim Integrated
IC NVSRAM 256KBIT PAR 256BGA
DS2030L-100#
DS2030L-100#
Maxim Integrated
IC NVSRAM 256KBIT PAR 256BGA
DS2030W-100#
DS2030W-100#
Maxim Integrated
IC NVSRAM 256KBIT PAR 256BGA
DS2030Y-100#
DS2030Y-100#
Maxim Integrated
IC NVSRAM 256KBIT PAR 256BGA
DS2030Y-70#
DS2030Y-70#
Maxim Integrated
IC NVSRAM 256KBIT PAR 256BGA
DS2045AB-100#
DS2045AB-100#
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 256BGA
DS2045AB-70#
DS2045AB-70#
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 256BGA
DS2502-E64+ Compare Parts
  • DS2502-E64+ vs DS28EC20P+T
  • DS2502-E64+ vs DS28EC20P+
  • DS2502-E64+ vs DS28EC20+T
  • DS2502-E64+ vs DS28EC20+
  • DS2502-E64+ vs DS28E80Q+U
  • DS2502-E64+ vs DS28E80Q+T
  • DS2502-E64+ vs DS28E10R-W15+1T
  • DS2502-E64+ vs DS28E10R+U
  • DS2502-E64+ vs DS28E10R+T
  • DS2502-E64+ vs DS28E10P-W26+1T
  • DS2502-E64+ vs DS28E10P-W22+2TW
  • DS2502-E64+ vs DS28E10P+T
  • DS2502-E64+ vs DS28E10P+
  • DS2502-E64+ vs DS28E07Q+U
  • DS2502-E64+ vs DS28E07Q+T
  • DS2502-E64+ vs DS28E07P+T
  • DS2502-E64+ vs DS28E07P+
  • DS2502-E64+ vs DS28E07+T
  • DS2502-E64+ vs DS28E07+
  • DS2502-E64+ vs DS28E05R+U
  • DS2502-E64+ vs DS28E05R+T
  • DS2502-E64+ vs DS28E05P+T
  • DS2502-E64+ vs DS28E05P+
  • DS2502-E64+ vs DS28E04S-224-BB+T
  • DS2502-E64+ vs DS28E04S-100+T
  • DS2502-E64+ vs DS28E04S-100+
  • DS2502-E64+ vs DS28E02Q-W01+6T
  • DS2502-E64+ vs DS28E02Q-W01+4T
  • DS2502-E64+ vs DS28E02Q-W01+3T
  • DS2502-E64+ vs DS28E02Q-W01+2T
  • DS2502-E64+ vs DS28E02P-W13+1T
  • DS2502-E64+ vs DS28E02P-W10+9T
  • DS2502-E64+ vs DS28E02P-W10+9
  • DS2502-E64+ vs DS28E02P-W10+8T
  • DS2502-E64+ vs DS28E02P-W10+8
  • DS2502-E64+ vs DS28E02P-W10+7T
  • DS2502-E64+ vs DS28E02P-W10+7
  • DS2502-E64+ vs DS28E02P-W10+6T
  • DS2502-E64+ vs DS28E02P-W10+6
  • DS2502-E64+ vs DS28E02P-W10+5T
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.