Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated DS3882E+C
DS3882E+C
Active
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 100KHZ 28TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
DS3882E+C Datasheet
History Price: Active
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS3882E+C vs DS3881E+TR/C
Part No
DS3882E+C
DS3881E+TR/C
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
CCFL Controller
CCFL Controller
Frequency
40kHz ~ 100kHz
40kHz ~ 100kHz
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
12 mA
12 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
24-TSSOP