DS3882E+C
DS3882E+C
Active
Description:  IC CCFL CNTRL 100KHZ 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS3882E+C Datasheet
History Price: Active
In Stock: 34400
DS3882E+C Specification
Specification
Part No
DS3882E+C
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL Controller
Frequency
40kHz ~ 100kHz
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
12 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
DS3882E+C PDF Datasheet
DS3882E+C Related Parts
DS3881E+
DS3881E+
Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 10
DS3881E+C
DS3881E+C
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+T&R
DS3881E+T&R
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+T&R/C
DS3881E+T&R/C
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+TR/C
DS3881E+TR/C
Maxim Integrated
SINGLE-CHANNEL CCFL CONTROLLER
DS3882E+
DS3882E+
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+T&R
DS3882E+T&R
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+T&R/C
DS3882E+T&R/C
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3984T+
DS3984T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 32TQFP
DS3988T+
DS3988T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3988T+T&R
DS3988T+T&R
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3991Z+HB
DS3991Z+HB
Maxim Integrated
IC CCFL CNTRL 80KHZ 16SOIC
DS3882E+C Description
Maxim Integrated DS3882E+C Overview

The Maxim Integrated DS3882E+C is a versatile clock generator and jitter cleaner designed to meet high-performance timing requirements in a variety of systems. This device is widely used in applications requiring high-frequency clock generation, including communications, networking, and industrial systems. Below is a detailed description of its features and specifications.

Key Features

* Clock Generation & Jitter Cleaning: The DS3882E+C can generate and clean up clocks with low jitter, making it ideal for high-speed applications where clock accuracy is crucial.
* Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, ensuring it can be used in battery-operated devices and low-power systems.
* Multiple Output Frequencies: It supports a wide range of output frequencies, providing flexibility for diverse application needs.
* Integrated PLL (Phase-Locked Loop): The integrated PLL allows for accurate frequency synthesis, which is essential for maintaining synchronization in complex systems.
* Programmable Output Drivers: The device offers programmable output drivers that allow the user to customize the drive strength, helping to match the output signal characteristics to the requirements of the receiving system.

Specifications

* Part Number: DS3882E+C
* Operating Voltage: 3.3V ±10%
* Temperature Range: -40°C to +85°C (Industrial grade)
* Input Frequency Range: 1 MHz to 250 MHz
* Output Frequency Range: 1 MHz to 200 MHz (depending on configuration)
* Output Type: LVPECL (Low-Voltage Positive Emitter Coupled Logic)
* Phase Jitter: Typically < 50 ps (rms)
* Output Impedance: 50 Ω
* Power Supply Current: Typically 50 mA (at 3.3V)
* Package Type: 8-pin SOIC (Small Outline Integrated Circuit)
* Package Dimensions: 5mm x 4mm x 1.75mm
* Output Drivers: Programmable drive strength (up to 24 mA)
* Phase-Locked Loop: Integrated PLL for low jitter and accurate frequency synthesis
* Control Interface: I2C for programming and control of frequency and configuration settings

Applications

* Networking Equipment: Ideal for use in networking devices such as routers and switches, where stable and accurate clock signals are required for high-speed data transmission.
* Communication Systems: Used in wireless communication systems, such as base stations and cellular devices, to provide reliable clock signals.
* Industrial Control: The DS3882E+C can be employed in industrial systems for precise timing, ensuring synchronization of operations in automated manufacturing and control systems.
* Test & Measurement: It serves as a high-performance clock source for test equipment, ensuring accurate and reliable testing of high-speed components.
* Data Acquisition: In systems requiring high-speed data capture, the DS3882E+C provides low-jitter clock signals that improve data integrity.

Advantages

* High Precision: The device ensures minimal clock jitter, making it suitable for applications that demand precision and reliability.
* Flexibility: With multiple output frequencies and programmable settings, the DS3882E+C can be adapted to a wide range of system requirements.
* Robust Performance: The industrial-grade temperature range and low power consumption ensure the device operates reliably in harsh environments, making it ideal for industrial and communications applications.
* Compact Design: The 8-pin SOIC package offers a compact solution that is easy to integrate into space-constrained systems.

In summary, the Maxim Integrated DS3882E+C is a highly efficient clock generator and jitter cleaner, ideal for a broad range of applications requiring precise timing and minimal jitter. With its integrated PLL, programmable output drivers, and wide frequency range, it offers flexibility and performance that meets the demanding requirements of modern communication and industrial systems.
DS3882E+C Compare Parts
  • DS3882E+C vs DS3994Z+
  • DS3882E+C vs DS3992Z-18P+TR
  • DS3882E+C vs DS3992Z-18P+T&R
  • DS3882E+C vs DS3992Z-18P+
  • DS3882E+C vs DS3992Z-18N+
  • DS3882E+C vs DS3992Z-09P+W
  • DS3882E+C vs DS3992Z-09P+T&R
  • DS3882E+C vs DS3992Z-09P+
  • DS3882E+C vs DS3992Z-09N+T&R
  • DS3882E+C vs DS3992Z-09N+
  • DS3882E+C vs DS3991Z+T&R/PPV
  • DS3882E+C vs DS3991Z+T&R/PP
  • DS3882E+C vs DS3991Z+T&R/HB
  • DS3882E+C vs DS3991Z+PP/V
  • DS3882E+C vs DS3991Z+PP
  • DS3882E+C vs DS3991Z+HB
  • DS3882E+C vs DS3988T+T&R
  • DS3882E+C vs DS3988T+
  • DS3882E+C vs DS3984T+
  • DS3882E+C vs DS3882E+T&R/C
  • DS3882E+C vs DS3882E+T&R
  • DS3882E+C vs DS3882E+
  • DS3882E+C vs DS3881E+TR/C
  • DS3882E+C vs DS3881E+T&R/C
  • DS3882E+C vs DS3881E+T&R
  • DS3882E+C vs DS3881E+C
  • DS3882E+C vs DS3881E+
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.