DS3882E+C
DS3882E+C
Active
Description:  IC CCFL CNTRL 100KHZ 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS3882E+C Datasheet
History Price: Active
In Stock: 34400
DS3882E+C vs DS3991Z+PP/V
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
40kHz ~ 100kHz
40kHz ~ 80kHz
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Supply
12 mA
5 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP
16-SOIC