DS90C031TM
DS90C031TM
Not For New Designs
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS90C031TM Datasheet
History Price: $5.01000
In Stock: 18800
DS90C031TM vs DS96173CN
Series
-
-
Packaging
Tube
Bulk
Status
Not For New Designs
Active
Type
Driver
Receiver
Protocol
LVDS
RS422, RS485
Number of Drivers/Receivers
4/0
0/4
Duplex
-
-
Receiver Hysteresis
-
50 mV
Data Rate
-
10Mbps
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP