☰
DS90C031TM
DS90C031TM
Not For New Designs
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS90C031TM Datasheet
History Price: $5.01000
In Stock: 5040
DS90C031TM Specification
Specification
Part No
DS90C031TM
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
LVDS
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DS90C031TM Related Parts
DS90C031BTM
DS90C031BTM
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTM/NOPB
DS90C031BTM/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTMX
DS90C031BTMX
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTMX/NOPB
DS90C031BTMX/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031TM/NOPB
DS90C031TM/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031TMX
DS90C031TMX
National Semiconductor
LINE DRIVER, 4 FUNC, 4 DRIVER, P
DS90C031TMX/NOPB
DS90C031TMX/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C032BTM
DS90C032BTM
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTM/NOPB
DS90C032BTM/NOPB
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTMX
DS90C032BTMX
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTMX/NOPB
DS90C032BTMX/NOPB
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032TM
DS90C032TM
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C031TM Compare Parts
  • DS90C031TM vs DS96F175ME/883
  • DS90C031TM vs DS96F175CJ
  • DS90C031TM vs DS96F174MJ/883
  • DS90C031TM vs DS96F174MJ-MSP
  • DS90C031TM vs DS96F174CN
  • DS90C031TM vs DS96F174CJ
  • DS90C031TM vs DS96F174CJ
  • DS90C031TM vs DS96F173MJ/883
  • DS90C031TM vs DS96F173MJ
  • DS90C031TM vs DS9638J/883
  • DS90C031TM vs DS9638CN
  • DS90C031TM vs DS9638CMX/NOPB
  • DS90C031TM vs DS9638CMX
  • DS90C031TM vs DS9638CM/NOPB
  • DS90C031TM vs DS9638CM
  • DS90C031TM vs DS9638CJ
  • DS90C031TM vs DS9637ACN
  • DS90C031TM vs DS9637ACMX/NOPB
  • DS90C031TM vs DS9637ACMX
  • DS90C031TM vs DS9637ACM/NOPB
  • DS90C031TM vs DS9637ACM
  • DS90C031TM vs DS9637ACM
  • DS90C031TM vs DS9622MW/883
  • DS90C031TM vs DS96176CN/NOPB
  • DS90C031TM vs DS96176CN/NOPB
  • DS90C031TM vs DS96176CN
  • DS90C031TM vs DS96176CN
  • DS90C031TM vs DS96175CN/NOPB
  • DS90C031TM vs DS96175CN
  • DS90C031TM vs DS96174N
  • DS90C031TM vs DS96174CN/NOPB
  • DS90C031TM vs DS96174CN
  • DS90C031TM vs DS96173CN/NOPB
  • DS90C031TM vs DS96173CN
  • DS90C031TM vs DS96172CJ
  • DS90C031TM vs DS9616HME/883
  • DS90C031TM vs DS92LV090ATVEHX/NOPB
  • DS90C031TM vs DS92LV090ATVEHX/NOPB
  • DS90C031TM vs DS92LV090ATVEH/NOPB
  • DS90C031TM vs DS92LV090ATVEH
  • DS90C031TM FAQ
    Q1: What is the Texas Instruments DS90C031TM?
    A: The Texas Instruments DS90C031TM is a high-speed, low-power CMOS serializer that is designed for efficient data transmission in systems requiring reliable, high-speed communication. It converts parallel data into a serial stream, enabling faster and more efficient data transfer over differential signaling. The DS90C031TM is commonly used in applications such as video transmission, automotive networks, and industrial automation.

    Q2: What are the key features of the DS90C031TM?
    A: The key features of the DS90C031TM include:

    * High-speed operation with data rates up to 3.4 Gbps.
    * Low power consumption, which is ideal for energy-efficient systems.
    * Differential signaling (LVDS), which improves signal integrity and reduces noise.
    * Support for up to 24 bits of parallel data for versatile data handling.
    * Compact 48-pin TQFP package for easy integration into space-constrained systems.

    Q3: What is the data rate supported by the DS90C031TM?
    A: The DS90C031TM supports data rates up to 3.4 Gbps. This high-speed capability makes it suitable for applications such as video streaming, high-definition data transmission, and other systems that require rapid data transfer over long distances.

    Q4: What is the operating voltage range of the DS90C031TM?
    A: The DS90C031TM operates with a supply voltage of 3.3V, which makes it compatible with many modern logic systems and ensures stable operation while keeping power consumption low.

    Q5: How does the DS90C031TM help reduce power consumption in systems?
    A: The DS90C031TM helps reduce power consumption by utilizing CMOS technology, which is inherently low-power. Additionally, its use of differential signaling (LVDS) ensures that data is transmitted efficiently, requiring less power to drive the signals compared to single-ended signaling methods.

    Q6: What type of data does the DS90C031TM transmit?
    A: The DS90C031TM is a serializer, meaning it converts parallel data into a serial data stream. It is capable of handling up to 24 bits of parallel input, making it suitable for applications that involve high-throughput data types such as video, audio, or control signals.

    Q7: What is LVDS, and why is it used in the DS90C031TM?
    A: LVDS (Low-Voltage Differential Signaling) is a signaling method that uses two complementary signals to transmit data, reducing the voltage swing and improving signal integrity. It is used in the DS90C031TM to provide high-speed, low-power data transmission with reduced susceptibility to noise, making it ideal for long-distance transmission and high-frequency applications.

    Q8: How does the DS90C031TM achieve long-distance data transmission?
    A: The DS90C031TM uses LVDS to transmit data, which minimizes the effects of electromagnetic interference (EMI) and signal degradation over long distances. This ensures that high-speed data can be transmitted reliably across greater distances, making it suitable for communication between devices in industrial, automotive, and communications applications.

    Q9: In what applications is the DS90C031TM commonly used?
    A: The DS90C031TM is used in a variety of applications that require high-speed data transmission, including:

    * Automotive systems: For in-vehicle networks, infotainment systems, and sensor communication.
    * Industrial automation: In machine control and robotics for fast and reliable data transfer.
    * Consumer electronics: For transmitting data between processors, cameras, and displays.
    * Networking equipment: For high-speed data communication in routers, switches, and servers.

    Q10: What is the package type of the DS90C031TM?
    A: The DS90C031TM is available in a 48-pin TQFP (Thin Quad Flat Package), a small and space-efficient package that allows for easy integration into compact circuit boards. The package is designed to provide reliable performance while optimizing thermal dissipation.

    Q11: How does the DS90C031TM ensure data integrity during transmission?
    A: The DS90C031TM uses LVDS to transmit data, which improves signal integrity by minimizing noise and electromagnetic interference. This ensures that data is transmitted reliably and without distortion, even over longer distances or in electrically noisy environments. Additionally, the serializer is designed with built-in features to maintain data consistency and reduce errors.

    Q12: What are the benefits of using the DS90C031TM in automotive systems?
    A: In automotive systems, the DS90C031TM offers several benefits:

    * Reliable long-distance data transmission for in-vehicle communication between sensors, displays, and ECUs (electronic control units).
    * Low power consumption, making it ideal for automotive systems that need to be energy-efficient.
    * High-speed operation, allowing real-time data transfer for critical systems such as ADAS (advanced driver-assistance systems) and infotainment.

    Q13: How does the DS90C031TM compare to traditional parallel data transmission methods?
    A: Compared to traditional parallel data transmission methods, the DS90C031TM serializer offers several advantages:

    * Reduced pin count: Serial transmission requires fewer wires and pins, making it easier to design compact systems.
    * Lower power consumption: Serial transmission consumes less power, which is essential for battery-operated or energy-efficient systems.
    * Improved signal integrity: Differential signaling (LVDS) provides better noise immunity and enables longer-distance transmission.

    Q14: Can the DS90C031TM be used in high-definition video applications?
    A: Yes, the DS90C031TM is well-suited for high-definition video applications due to its high data rate of 3.4 Gbps. It can be used in systems that require fast, reliable video data transmission, such as video cameras, display panels, and other multimedia devices, where low-latency, high-quality video streaming is crucial.

    Q15: How does the DS90C031TM integrate into a system?
    A: The DS90C031TM integrates into a system by receiving parallel data from a source device (such as a processor or camera) and converting it into a serialized format. This serialized data is then transmitted over a differential pair of wires using LVDS signaling to the receiving device, such as a deserializer, for further processing. The device is typically controlled via simple digital logic and integrates easily into a variety of electronic systems.

    Q16: What is the importance of the 3.4 Gbps data rate in the DS90C031TM?
    A: The 3.4 Gbps data rate of the DS90C031TM allows for high-throughput applications, such as video transmission, high-speed data transfer in networking, and communications systems. This data rate ensures that large volumes of data can be transmitted in real-time without lag or data loss, making the device suitable for demanding applications where speed and accuracy are essential.

    Q17: What are the temperature ranges for the DS90C031TM?
    A: The DS90C031TM typically operates in a temperature range from -40°C to +85°C. This broad operating temperature range makes the serializer suitable for use in both commercial and industrial applications, where environmental conditions can vary significantly.

    Q18: How does the DS90C031TM improve system design flexibility?
    A: The DS90C031TM improves system design flexibility by enabling designers to use fewer pins for high-speed data transmission. The serializer reduces the number of parallel data lines required, simplifying PCB routing and reducing system complexity. It also supports a wide range of input data types, making it adaptable to different system configurations.

    Q19: Is the DS90C031TM suitable for use in consumer electronics?
    A: Yes, the DS90C031TM is well-suited for consumer electronics, such as smartphones, tablets, digital cameras, and home entertainment systems. Its ability to handle high-speed data with low power consumption makes it an ideal choice for mobile and portable devices where performance, efficiency, and size are critical considerations.

    Q20: How does the DS90C031TM help reduce electromagnetic interference (EMI)?
    A: The DS90C031TM reduces electromagnetic interference (EMI) by using LVDS (Low-Voltage Differential Signaling) for data transmission. LVDS minimizes the voltage swing between signal lines, which reduces radiated emissions and makes the device more immune to external interference. This ensures clean data transmission, even in electrically noisy environments.
    Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!