E-L6562D
E-L6562D
Obsolete
Description:  IC PFC CTRLR TRANSITION 1MHZ 8SO
Manufacturer:  STMicroelectronics
Datasheet:   E-L6562D Datasheet
History Price: Obsolete
In Stock: 12800
E-L6562D vs E-L4981AD
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Discontinuous (Transition)
Average Current
Frequency - Switching
1MHz
100kHz
Current - Startup
40 μA
100 μA
Voltage - Supply
10.3V ~ 22V
14.5V ~ 19.5V
Operating Temperature
-25 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SO