E-L6562D
E-L6562D
Obsolete
Description:  IC PFC CTRLR TRANSITION 1MHZ 8SO
Manufacturer:  STMicroelectronics
Datasheet:   E-L6562D Datasheet
History Price: Obsolete
In Stock: 12800
E-L6562D Specification
Specification
Part No
E-L6562D
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
1MHz
Current - Startup
40 μA
Voltage - Supply
10.3V ~ 22V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
E-L6562D PDF Datasheet
E-L6562D Related Parts
E-L4981A
E-L4981A
STMicroelectronics
IC PFC CTR AV CURR 100KHZ 20DIP
E-L4981AD
E-L4981AD
STMicroelectronics
IC PFC CTR AVER CURR 100KHZ 20SO
E-L6561
E-L6561
STMicroelectronics
IC PFC CTRLR TRANSITION 8DIP
E-L6561D
E-L6561D
STMicroelectronics
IC PFC CTRLR TRANSITION 8SO
E-L6563
E-L6563
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
E-L6563TR
E-L6563TR
STMicroelectronics
IC PFC CTRLR TRANSITION 14SO
E-L6562D Description
Overview of STMicroelectronics E-L6562D

The E-L6562D is a high-performance, integrated power management IC designed by STMicroelectronics, primarily used for driving and controlling power supplies in various applications. This device is particularly known for its efficiency, versatility, and advanced features, making it suitable for use in industrial, automotive, and consumer electronics.

Key Specifications

- Input Voltage Range: The E-L6562D operates within a wide input voltage range of 10V to 30V, allowing it to be used in various power supply configurations.
- Output Current: The device can deliver a maximum output current of 2A, making it suitable for powering a range of devices and circuits.
- Switching Frequency: The typical switching frequency is adjustable up to 100 kHz, which helps optimize efficiency and performance based on application requirements.
- Efficiency: The E-L6562D is designed to achieve high efficiency, often exceeding 90% under typical operating conditions, which is crucial for reducing heat generation and improving overall system reliability.
- Temperature Range: The operating temperature range is specified from -40°C to +125°C, ensuring reliable performance in harsh environments.

Functional Features

- Integrated MOSFETs: The E-L6562D includes integrated high-side and low-side MOSFETs, which simplifies the design and reduces the number of external components required.
- Current Mode Control: The device employs current mode control for improved transient response and stability, making it suitable for applications with varying load conditions.
- Soft-Start Function: The soft-start feature helps to limit inrush current during startup, protecting the circuit and connected components from damage.
- Overcurrent Protection: The E-L6562D includes built-in overcurrent protection, which prevents damage to the device and the load in case of a fault condition.
- Thermal Shutdown: The thermal shutdown feature protects the device from overheating, ensuring reliable operation even under high load conditions.

Applications

The E-L6562D is suitable for a variety of applications, including:

- Power Supply Units (PSUs): Used in switch-mode power supplies to efficiently convert and regulate voltage levels for various electronic devices.
- LED Drivers: Ideal for driving LED lighting systems, providing stable current and voltage regulation for optimal performance.
- Battery Chargers: Employed in battery management systems to ensure safe and efficient charging of batteries in consumer electronics and industrial applications.
- Industrial Automation: Utilized in industrial control systems and automation equipment, where reliable power management is essential.

Package Information

The E-L6562D is available in a HTSSOP (Thermal Enhanced Thin Shrink Small Outline Package), which provides a compact footprint and excellent thermal performance. This package type is suitable for space-constrained designs and offers efficient heat dissipation, ensuring reliable operation even under high load conditions.

Conclusion

In summary, the STMicroelectronics E-L6562D is a versatile and efficient power management IC that excels in various applications, from power supply units to battery chargers. Its combination of high output current capability, integrated MOSFETs, and robust protection features make it an excellent choice for engineers looking to enhance the performance and reliability of their electronic designs. With its compact package and reliable operation, the E-L6562D is a valuable component in modern electronic systems.
E-L6562D Compare Parts
  • E-L6562D vs E-L6563
  • E-L6562D vs E-L6561D
  • E-L6562D vs E-L6561
  • E-L6562D vs E-L4981AD
  • E-L6562D vs E-L4981A
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new