☰
EL2276CS
EL2276CS
Obsolete
Description:  IC OPAMP CFA 2 CIRCUIT 14SOIC
Manufacturer:  Intersil
Datasheet:   EL2276CS Datasheet
History Price: $4.93000
In Stock: 35040
EL2276CS vs EL2170CS
Part No
Series
-
EL2170
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Current Feedback
Current Feedback
Number of Circuits
2
1
Output Type
-
Push-Pull
Slew Rate
800V/μs
800V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
70 MHz
70 MHz
Current - Input Bias
4 μA
500 μA
Voltage - Input Offset
2.5 mV
2.5 mV
Current - Supply
1mA (x2 Channels)
1mA
Current - Output / Channel
55 mA
100 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
12 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC