Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil EL2276CS
EL2276CS
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP CFA 2 CIRCUIT 14SOIC
Manufacturer:
Intersil
Datasheet:
EL2276CS Datasheet
History Price: $4.93000
In Stock: 13460
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EL2276CS Specification
Specification
Part No
EL2276CS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Feedback
Number of Circuits
2
Output Type
-
Slew Rate
800V/μs
Gain Bandwidth Product
-
-3db Bandwidth
70 MHz
Current - Input Bias
4 μA
Voltage - Input Offset
2.5 mV
Current - Supply
1mA (x2 Channels)
Current - Output / Channel
55 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
EL2276CS PDF Datasheet
EL2276CS Datasheet
Click and Download: EL2276CS Datasheet
EL2276CS Related Parts
EL2045CN
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
EL2045CS
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2045CS-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2045CS-T7
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2045CSZ
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2045CSZ-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2045CSZ-T7
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2125CS
Intersil
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2125CS
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2125CS-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2125CS-T7
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2125CSZ
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2276CS Compare Parts
EL2276CS vs EL2480CSZ-T13
EL2276CS vs EL2480CSZ
EL2276CS vs EL2480CS-T7
EL2276CS vs EL2480CS
EL2276CS vs EL2386CS-T7
EL2276CS vs EL2386CS
EL2276CS vs EL2286CS-T7
EL2276CS vs EL2286CS-T13
EL2276CS vs EL2286CS
EL2276CS vs EL2280CS
EL2276CS vs EL2276CSZ-T7
EL2276CS vs EL2276CSZ-T13
EL2276CS vs EL2276CSZ
EL2276CS vs EL2276CSZ
EL2276CS vs EL2276CS-T7
EL2276CS vs EL2276CS-T13
EL2276CS vs EL2270CS-T7
EL2276CS vs EL2245CS
EL2276CS vs EL2244CSZ
EL2276CS vs EL2228CYZ-T7
EL2276CS vs EL2228CYZ-T13
EL2276CS vs EL2228CYZ
EL2276CS vs EL2228CY-T7
EL2276CS vs EL2228CY-T13
EL2276CS vs EL2228CY
EL2276CS vs EL2228CSZ-T7
EL2276CS vs EL2228CSZ-T13
EL2276CS vs EL2228CSZ
EL2276CS vs EL2228CS-T7
EL2276CS vs EL2228CS-T13
EL2276CS vs EL2228CS
EL2276CS vs EL2228CS
EL2276CS vs EL2227CYZ
EL2276CS vs EL2227CY-T7
EL2276CS vs EL2227CY-T13
EL2276CS vs EL2227CY
EL2276CS vs EL2227CSZ-T7
EL2276CS vs EL2227CSZ
EL2276CS vs EL2227CS-T7
EL2276CS vs EL2227CS-T13
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast