EPC1064TC32
EPC1064TC32
Active
Description:  CONFIG MEMORY, 64KX1, SERIAL
Manufacturer:  Altera
Datasheet:   EPC1064TC32 Datasheet
History Price: $2.20000
In Stock: 3200
EPC1064TC32 vs EPCS64SI16NGA
Manufacturer
Series
EPC
EPCS
Packaging
Bulk
Tube
Status
Active
Obsolete
Programmable Type
OTP
In System Programmable
Memory Size
65kb
64Mb
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V
Operating Temperature
0℃ ~ 70℃ (TA)
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-TQFP (7x7)
16-SOIC