Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Altera EPC1064TC32
EPC1064TC32
Active
Memory - Configuration Proms for FPGAs
Description:
CONFIG MEMORY, 64KX1, SERIAL
Manufacturer:
Altera
Datasheet:
EPC1064TC32 Datasheet
History Price: $2.20000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC1064TC32 Specification
Specification
Part No
EPC1064TC32
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Altera
Series
EPC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
OTP
Memory Size
65kb
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0℃ ~ 70℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
EPC1064TC32 PDF Datasheet
EPC1064TC32 Datasheet
Click and Download: EPC1064TC32 Datasheet
EPC1064TC32 Related Parts
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213PC8
Intel
IC CONFIG DEVICE 1MBIT 8DIP
EPC1064TC32 Compare Parts
EPC1064TC32 vs EPCV4SI8N
EPC1064TC32 vs EPCS64SI16NGA
EPC1064TC32 vs EPCS64SI16N
EPC1064TC32 vs EPCS4SI8NAA
EPC1064TC32 vs EPCS4SI8N
EPC1064TC32 vs EPCS1SI8N
EPC1064TC32 vs EPCS1SI8
EPC1064TC32 vs EPCS16SI8N
EPC1064TC32 vs EPCS16SI16N
EPC1064TC32 vs EPCS128SI16N
EPC1064TC32 vs EPCQL512F24IN
EPC1064TC32 vs EPCQL256F24IN
EPC1064TC32 vs EPCQL1024F24IN
EPC1064TC32 vs EPCQ64SI16N
EPC1064TC32 vs EPCQ64ASI16N
EPC1064TC32 vs EPCQ512SI16N
EPC1064TC32 vs EPCQ512ASI16N
EPC1064TC32 vs EPCQ4ASI8N
EPC1064TC32 vs EPCQ32SI8N
EPC1064TC32 vs EPCQ32ASI8N
EPC1064TC32 vs EPCQ256SI16N
EPC1064TC32 vs EPCQ16SI8N
EPC1064TC32 vs EPCQ16ASI8N
EPC1064TC32 vs EPCQ128SI16N
EPC1064TC32 vs EPCQ128ASI16N
EPC1064TC32 vs EPCE8QC100N
EPC1064TC32 vs EPCE8QC100
EPC1064TC32 vs EPCE4QC100N
EPC1064TC32 vs EPCE4QC100
EPC1064TC32 vs EPCE16QC100N
EPC1064TC32 vs EPCE16QC100
EPC1064TC32 vs EPC8QI100N
EPC1064TC32 vs EPC8QI100
EPC1064TC32 vs EPC8QC100N
EPC1064TC32 vs EPC8QC100DM
EPC1064TC32 vs EPC8QC100
EPC1064TC32 vs EPC4QI100N
EPC1064TC32 vs EPC4QI100
EPC1064TC32 vs EPC4QC100N
EPC1064TC32 vs EPC4QC100
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent