Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ EPC EPC2152ENGRT
EPC2152ENGRT
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 12.5A 12LGA
Manufacturer:
EPC
Datasheet:
EPC2152ENGRT Datasheet
History Price: $9.76000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC2152ENGRT vs EPC2115ENGRT
Part No
EPC2152ENGRT
EPC2115ENGRT
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
EPC
EPC
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Half Bridge
Low Side
Applications
Synchronous Buck Converters
DC-DC Converters
Interface
Logic, PWM
On/Off
Load Type
Inductive, Capacitive
Inductive
Technology
-
MOSFET (Metal Oxide)
Rds On (Typ)
8.5mOhm LS, 8.5mOhm HS
70mOhm
Current - Output / Channel
12.5A
5A
Current - Peak Output
-
18A
Voltage - Supply
11V ~ 13V
4.5V ~ 5.5V
Voltage - Load
11V ~ 13V
120V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
-
Fault Protection
UVLO
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WFLGA
10-VFBGA
Supplier Device Package
12-LGA (3.85x2.59)
10-BGA (2.9x1.1)