Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ EPC EPC2152ENGRT
EPC2152ENGRT
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 12.5A 12LGA
Manufacturer:
EPC
Datasheet:
EPC2152ENGRT Datasheet
History Price: $9.76000
In Stock: 43040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC2152ENGRT Specification
Specification
Part No
EPC2152ENGRT
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
EPC
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
Logic, PWM
Load Type
Inductive, Capacitive
Technology
-
Rds On (Typ)
8.5mOhm LS, 8.5mOhm HS
Current - Output / Channel
12.5A
Current - Peak Output
-
Voltage - Supply
11V ~ 13V
Voltage - Load
11V ~ 13V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
UVLO
Mounting Type
Surface Mount
Package / Case
12-WFLGA
Supplier Device Package
12-LGA (3.85x2.59)
EPC2152ENGRT PDF Datasheet
EPC2152ENGRT Datasheet
Click and Download: EPC2152ENGRT Datasheet
EPC2152ENGRT Related Parts
EPC2112ENGRT
EPC
IC LOW SIDE DRIVER 10A 10BGA
EPC2115ENGRT
EPC
IC LOW SIDE DRIVER 5A 10BGA
EPC23101ENGRT
EPC
TRANS GAN 100V EPOWER STAGE
EPC23102ENGRT
EPC
IC HALF BRIDGE DRIVER 35A 13WQFN
EPC23103ENGRT
EPC
IC GAN EPOWER STAGE 100V 20A
EPC23104ENGRT
EPC
IC GAN EPOWER STAGE 100V 10A
EPC2152ENGRT Compare Parts
EPC2152ENGRT vs EPC23103ENGRT
EPC2152ENGRT vs EPC23102ENGRT
EPC2152ENGRT vs EPC23101ENGRT
EPC2152ENGRT vs EPC2115ENGRT
EPC2152ENGRT vs EPC2112ENGRT
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.