Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ EPC EPC21603
EPC21603
Active
PMIC - Laser Drivers
Description:
IC LASER DRVR 40V 10A LVDSLOGIC
Manufacturer:
EPC
Datasheet:
EPC21603 Datasheet
History Price: $3.15000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC21603 vs EPC21601
Part No
EPC21603
EPC21601
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
EPC
EPC
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
-
-
Number of Channels
1
1
Voltage - Supply
10V ~ 30V
10V ~ 30V
Current - Supply
47 mA
50 mA
Current - Modulation
-
-
Current - Bias
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
Die
Die
Supplier Device Package
Die
Die
Mounting Type
Surface Mount
Surface Mount