EPC21601
EPC21601
Active
Description:  IC LASER DRVER 40V 10A 3.3VLOGIC
Manufacturer:  EPC
Datasheet:   EPC21601 Datasheet
History Price: $3.15000
In Stock: 3600
EPC21601 Specification
Specification
Part No
EPC21601
Category
PMIC - Laser Drivers
Manufacturer
EPC
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
-
Number of Channels
1
Voltage - Supply
10V ~ 30V
Current - Supply
50 mA
Current - Modulation
-
Current - Bias
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
Die
Supplier Device Package
Die
Mounting Type
Surface Mount
EPC21601 PDF Datasheet
EPC21601 Related Parts
EPC21601ENGRT
EPC21601ENGRT
EPC
IC LASER DRVR 40V 10A 3.3V 6BMPD
EPC21603ENGRT
EPC21603ENGRT
EPC
IC LASER DRVR 40V 10A LVDS 6BMPD
EPC21701
EPC21701
EPC
IC GAN LASER DRVR 80V
EPC21603
EPC21603
EPC
IC LASER DRVR 40V 10A LVDSLOGIC
EPC21702ENGRT
EPC21702ENGRT
EPC
IC LASER DRVR GAN 80V 30A
EPC21704ENGRT
EPC21704ENGRT
EPC
IC LASER DRVR GAN 80V 75A
EPC21601 Description
The EPC21601 is a high-performance, high-efficiency GaN (Gallium Nitride) FET (Field Effect Transistor) designed by EPC (Efficient Power Conversion). Here’s a detailed overview:

## Introduction

The EPC21601 is a next-generation GaN FET that offers superior performance compared to traditional silicon MOSFETs. GaN technology allows for higher efficiency and power density, making the EPC21601 suitable for a wide range of applications including DC-DC converters, power management, and high-frequency switching.

## Key Specifications

1. Technology
- Type: GaN FET
- Package: 3.3 mm x 3.3 mm PQFN (Power Quad Flat No Leads) package

2. Electrical Characteristics
- Drain-Source Voltage (Vds): 60V
- Gate-Source Voltage (Vgs): ±8V
- Continuous Drain Current (Id): 10A
- Pulsed Drain Current (Id,pulse): 30A
- Total Gate Charge (Qg): 10 nC
- Input Capacitance (Ciss): 480 pF
- Output Capacitance (Coss): 150 pF
- Reverse Transfer Capacitance (Crss): 90 pF
- On-Resistance (Rds(on)): 26 mΩ

3. Thermal Characteristics
- Thermal Resistance, Junction-to-Case (RθJC): 4.5°C/W
- Thermal Resistance, Junction-to-Ambient (RθJA): 60°C/W

## Features and Benefits

1. High Efficiency
- GaN FETs like the EPC21601 offer lower on-resistance and lower gate charge compared to silicon MOSFETs, which results in higher efficiency and reduced power losses.

2. High Frequency Operation
- The EPC21601’s low capacitance and fast switching capabilities make it ideal for high-frequency applications, including RF and switching power supplies.

3. Compact Package
- The PQFN package allows for a small footprint, making it suitable for space-constrained applications without compromising performance.

4. Thermal Performance
- With a low thermal resistance, the EPC21601 can handle higher power densities and dissipate heat more effectively, which is critical for high-power applications.

## Applications

1. DC-DC Converters
- The EPC21601 is ideal for use in high-efficiency DC-DC converters, including those used in computing, telecom, and automotive applications.

2. Power Management
- In power management systems, it provides efficient switching and control, contributing to overall system efficiency and reliability.

3. RF and Wireless Systems
- Due to its high-frequency performance, it is suitable for RF amplifiers and other high-frequency applications where performance and efficiency are critical.

4. Fast Switching Circuits
- Its low gate charge and fast switching times make it suitable for fast-switching applications, including power supplies and motor drives.

## Considerations for Use

1. Gate Drive Requirements
- Proper gate drive design is crucial to fully leverage the performance of the EPC21601. Ensure that the gate drive circuit can provide adequate voltage and current to switch the FET effectively.

2. Thermal Management
- Adequate heat sinking or thermal management strategies are necessary to maintain optimal performance and prevent overheating, especially in high-power applications.

3. PCB Design
- Careful PCB layout is important to minimize parasitic inductance and capacitance, which can affect performance. High-speed layout techniques should be employed to ensure optimal operation.

## Conclusion

The EPC21601 GaN FET represents a significant advancement in power semiconductor technology, offering high efficiency, high-frequency performance, and a compact package. Its advantages make it an excellent choice for a range of demanding applications, including power conversion, power management, and high-frequency circuits. To fully benefit from its capabilities, careful consideration should be given to gate drive design, thermal management, and PCB layout.
EPC21601 Compare Parts
  • EPC21601 vs EPC21603ENGRT
  • EPC21601 vs EPC21601ENGRT
  • EPC21601 vs EPC21704ENGRT
  • EPC21601 vs EPC21702ENGRT
  • EPC21601 vs EPC21603
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!