EPCE8QC100
EPCE8QC100
Obsolete
Description:  IC CONFIG DEVICE 100QFP
Manufacturer:  Intel
Datasheet:   EPCE8QC100 Datasheet
History Price: Obsolete
In Stock: 18400
EPCE8QC100 vs EPCQL256F24IN
Manufacturer
Series
EPC
EPCQ-L
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
8MB
256Mb
Voltage - Supply
3V ~ 3.6V
1.7V ~ 2V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
24-TBGA
Supplier Device Package
100-PQFP (20x14)
24-FBGA (6x8)