EPCE8QC100
EPCE8QC100
Obsolete
Description:  IC CONFIG DEVICE 100QFP
Manufacturer:  Intel
Datasheet:   EPCE8QC100 Datasheet
History Price: Obsolete
In Stock: 18400
EPCE8QC100 Specification
Specification
Part No
EPCE8QC100
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
8MB
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
100-BQFP
Supplier Device Package
100-PQFP (20x14)
EPCE8QC100 Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPCE8QC100 Compare Parts
  • EPCE8QC100 vs EPCV4SI8N
  • EPCE8QC100 vs EPCS64SI16NGA
  • EPCE8QC100 vs EPCS64SI16N
  • EPCE8QC100 vs EPCS4SI8NAA
  • EPCE8QC100 vs EPCS4SI8N
  • EPCE8QC100 vs EPCS1SI8N
  • EPCE8QC100 vs EPCS1SI8
  • EPCE8QC100 vs EPCS16SI8N
  • EPCE8QC100 vs EPCS16SI16N
  • EPCE8QC100 vs EPCS128SI16N
  • EPCE8QC100 vs EPCQL512F24IN
  • EPCE8QC100 vs EPCQL256F24IN
  • EPCE8QC100 vs EPCQL1024F24IN
  • EPCE8QC100 vs EPCQ64SI16N
  • EPCE8QC100 vs EPCQ64ASI16N
  • EPCE8QC100 vs EPCQ512SI16N
  • EPCE8QC100 vs EPCQ512ASI16N
  • EPCE8QC100 vs EPCQ4ASI8N
  • EPCE8QC100 vs EPCQ32SI8N
  • EPCE8QC100 vs EPCQ32ASI8N
  • EPCE8QC100 vs EPCQ256SI16N
  • EPCE8QC100 vs EPCQ16SI8N
  • EPCE8QC100 vs EPCQ16ASI8N
  • EPCE8QC100 vs EPCQ128SI16N
  • EPCE8QC100 vs EPCQ128ASI16N
  • EPCE8QC100 vs EPCE8QC100N
  • EPCE8QC100 vs EPCE4QC100N
  • EPCE8QC100 vs EPCE4QC100
  • EPCE8QC100 vs EPCE16QC100N
  • EPCE8QC100 vs EPCE16QC100
  • EPCE8QC100 vs EPC8QI100N
  • EPCE8QC100 vs EPC8QI100
  • EPCE8QC100 vs EPC8QC100N
  • EPCE8QC100 vs EPC8QC100DM
  • EPCE8QC100 vs EPC8QC100
  • EPCE8QC100 vs EPC4QI100N
  • EPCE8QC100 vs EPC4QI100
  • EPCE8QC100 vs EPC4QC100N
  • EPCE8QC100 vs EPC4QC100
  • EPCE8QC100 vs EPC2TI32N
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!