Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPCE8QC100N
EPCE8QC100N
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE 100QFP
Manufacturer:
Intel
Datasheet:
EPCE8QC100N Datasheet
History Price: Obsolete
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPCE8QC100N vs EPCS16SI16N
Part No
EPCE8QC100N
EPCS16SI16N
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPC
EPCS
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
8MB
16Mb
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
100-PQFP (20x14)
16-SOIC