EPCS16SI16N
EPCS16SI16N
Obsolete
Description:  IC CONFIG DEVICE 16MBIT 16SOIC
Manufacturer:  Intel
Datasheet:   EPCS16SI16N Datasheet
History Price: Obsolete
In Stock: 30000
EPCS16SI16N Specification
Specification
Part No
EPCS16SI16N
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPCS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
16Mb
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
EPCS16SI16N PDF Datasheet
EPCS16SI16N Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPCS16SI16N Compare Parts
  • EPCS16SI16N vs EPCV4SI8N
  • EPCS16SI16N vs EPCS64SI16NGA
  • EPCS16SI16N vs EPCS64SI16N
  • EPCS16SI16N vs EPCS4SI8NAA
  • EPCS16SI16N vs EPCS4SI8N
  • EPCS16SI16N vs EPCS1SI8N
  • EPCS16SI16N vs EPCS1SI8
  • EPCS16SI16N vs EPCS16SI8N
  • EPCS16SI16N vs EPCS128SI16N
  • EPCS16SI16N vs EPCQL512F24IN
  • EPCS16SI16N vs EPCQL256F24IN
  • EPCS16SI16N vs EPCQL1024F24IN
  • EPCS16SI16N vs EPCQ64SI16N
  • EPCS16SI16N vs EPCQ64ASI16N
  • EPCS16SI16N vs EPCQ512SI16N
  • EPCS16SI16N vs EPCQ512ASI16N
  • EPCS16SI16N vs EPCQ4ASI8N
  • EPCS16SI16N vs EPCQ32SI8N
  • EPCS16SI16N vs EPCQ32ASI8N
  • EPCS16SI16N vs EPCQ256SI16N
  • EPCS16SI16N vs EPCQ16SI8N
  • EPCS16SI16N vs EPCQ16ASI8N
  • EPCS16SI16N vs EPCQ128SI16N
  • EPCS16SI16N vs EPCQ128ASI16N
  • EPCS16SI16N vs EPCE8QC100N
  • EPCS16SI16N vs EPCE8QC100
  • EPCS16SI16N vs EPCE4QC100N
  • EPCS16SI16N vs EPCE4QC100
  • EPCS16SI16N vs EPCE16QC100N
  • EPCS16SI16N vs EPCE16QC100
  • EPCS16SI16N vs EPC8QI100N
  • EPCS16SI16N vs EPC8QI100
  • EPCS16SI16N vs EPC8QC100N
  • EPCS16SI16N vs EPC8QC100DM
  • EPCS16SI16N vs EPC8QC100
  • EPCS16SI16N vs EPC4QI100N
  • EPCS16SI16N vs EPC4QI100
  • EPCS16SI16N vs EPC4QC100N
  • EPCS16SI16N vs EPC4QC100
  • EPCS16SI16N vs EPC2TI32N
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!