☰
EZ80F93AZ020EC00TR
EZ80F93AZ020EC00TR
Obsolete
Description:  IC MCU 8BIT 64KB FLASH 100LQFP
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 31920
EZ80F93AZ020EC00TR vs EZ80F91NA050EC00TR
Manufacturer
Series
eZ80 Acclaim!
eZ80 Acclaim!
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
eZ80
eZ80
Core Size
8-Bit
8-Bit
Speed
20MHz
50MHz
Connectivity
I2C, IrDA, SPI, UART/USART
Ethernet, I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
24
32
Program Memory Size
64KB (64K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
144-BGA (13x13)