Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog EZ80F93AZ020EC00TR
EZ80F93AZ020EC00TR
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 64KB FLASH 100LQFP
Manufacturer:
Zilog
Datasheet:
EZ80F93AZ020EC00TR Datasheet
History Price: Obsolete
In Stock: 31920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EZ80F93AZ020EC00TR Specification
Specification
Part No
EZ80F93AZ020EC00TR
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
eZ80 Acclaim!
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
eZ80
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, WDT
Number of I/O
24
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
EZ80F93AZ020EC00TR PDF Datasheet
EZ80F93AZ020EC00TR Datasheet
Click and Download: EZ80F93AZ020EC00TR Datasheet
EZ80F93AZ020EC00TR Related Parts
EZ80F91AZ050EC
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050EG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050EK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050SC
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050SG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050SK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA050EG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA050SG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50EG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50EK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50SG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50SK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F93AZ020EC00TR Compare Parts
EZ80F93AZ020EC00TR vs EZ80L92AZ050SC00TR
EZ80F93AZ020EC00TR vs EZ80L92AZ050SC
EZ80F93AZ020EC00TR vs EZ80L92AZ050EG
EZ80F93AZ020EC00TR vs EZ80L92AZ050EC00TR
EZ80F93AZ020EC00TR vs EZ80L92AZ050EC
EZ80F93AZ020EC00TR vs EZ80L92AZ020SG
EZ80F93AZ020EC00TR vs EZ80L92AZ020SC00TR
EZ80F93AZ020EC00TR vs EZ80L92AZ020SC
EZ80F93AZ020EC00TR vs EZ80L92AZ020EG
EZ80F93AZ020EC00TR vs EZ80L92AZ020EC00TR
EZ80F93AZ020EC00TR vs EZ80L92AZ020EC
EZ80F93AZ020EC00TR vs EZ80F93AZ020SG
EZ80F93AZ020EC00TR vs EZ80F93AZ020SC00TR
EZ80F93AZ020EC00TR vs EZ80F93AZ020SC
EZ80F93AZ020EC00TR vs EZ80F93AZ020EG
EZ80F93AZ020EC00TR vs EZ80F93AZ020EC
EZ80F93AZ020EC00TR vs EZ80F92AZ020SG
EZ80F93AZ020EC00TR vs EZ80F92AZ020SC00TR
EZ80F93AZ020EC00TR vs EZ80F92AZ020SC
EZ80F93AZ020EC00TR vs EZ80F92AZ020EG
EZ80F93AZ020EC00TR vs EZ80F92AZ020EC00TR
EZ80F93AZ020EC00TR vs EZ80F92AZ020EC
EZ80F93AZ020EC00TR vs EZ80F91NAA50SG
EZ80F93AZ020EC00TR vs EZ80F91NAA50EG
EZ80F93AZ020EC00TR vs EZ80F91NA050SG
EZ80F93AZ020EC00TR vs EZ80F91NA050SC00TR
EZ80F93AZ020EC00TR vs EZ80F91NA050SC
EZ80F93AZ020EC00TR vs EZ80F91NA050EG
EZ80F93AZ020EC00TR vs EZ80F91NA050EC00TR
EZ80F93AZ020EC00TR vs EZ80F91NA050EC
EZ80F93AZ020EC00TR vs EZ80F91GAZ0CEK
EZ80F93AZ020EC00TR vs EZ80F91GAZ0CEG
EZ80F93AZ020EC00TR vs EZ80F91GAZ0BEK
EZ80F93AZ020EC00TR vs EZ80F91GAZ0BEG
EZ80F93AZ020EC00TR vs EZ80F91GAZ0AEK
EZ80F93AZ020EC00TR vs EZ80F91GAZ0AEG
EZ80F93AZ020EC00TR vs EZ80F91AZA50SK
EZ80F93AZ020EC00TR vs EZ80F91AZA50SG
EZ80F93AZ020EC00TR vs EZ80F91AZA50EK
EZ80F93AZ020EC00TR vs EZ80F91AZA50EG
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.