FAN6961SZ
FAN6961SZ
Active
Description:  POWER FACTOR CONTROLLER, PDSO8
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN6961SZ Datasheet
History Price: Active
In Stock: 7600
FAN6961SZ vs FAN7529MX
Series
-
-
Packaging
Bulk
Cut Tape (CT)
Status
Active
Not For New Designs
Mode
Discontinuous Conduction (DCM)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
60kHz
-
Current - Startup
10 μA
40 μA
Voltage - Supply
13.5V ~ 24.5V
12V ~ 22V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC