FAN6961SZ
FAN6961SZ
Active
Description:  POWER FACTOR CONTROLLER, PDSO8
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN6961SZ Datasheet
History Price: Active
In Stock: 7600
FAN6961SZ Specification
Specification
Part No
FAN6961SZ
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous Conduction (DCM)
Frequency - Switching
60kHz
Current - Startup
10 μA
Voltage - Supply
13.5V ~ 24.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FAN6961SZ PDF Datasheet
FAN6961SZ Related Parts
FAN4800AMY
FAN4800AMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800AMY
FAN4800AMY
onsemi
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
FAN4800ANY
FAN4800ANY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ANY
FAN4800ANY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ASMY
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN6961SZ Description
The FAN6961SZ is a highly integrated LED driver IC developed by ON Semiconductor, specifically designed for driving high-brightness LEDs (HB LEDs) in various applications. This device is particularly well-suited for automotive lighting, general illumination, and backlighting applications, where efficient and reliable LED driving is essential. The FAN6961SZ incorporates advanced features that enhance its performance, making it a preferred choice for designers in the LED lighting space.

## Key Features

1. Constant Current LED Driver: The FAN6961SZ is designed as a constant current driver, ensuring that the output current remains stable across varying input voltages and LED forward voltages. This feature is crucial for maintaining consistent brightness and performance in LED applications.

2. Wide Input Voltage Range: The device operates over a wide input voltage range of 4.5V to 60V, making it suitable for various power supply configurations, including automotive systems and battery-operated devices.

3. High Efficiency: The FAN6961SZ boasts high efficiency, typically exceeding 90%. This high efficiency minimizes power loss and heat generation, which is particularly important in applications where thermal management is critical.

4. Adjustable Output Current: The output current can be easily adjusted using an external resistor, allowing designers to customize the LED brightness according to specific application requirements. This flexibility is essential for applications requiring different brightness levels.

5. PWM Dimming Capability: The FAN6961SZ supports pulse-width modulation (PWM) dimming, enabling smooth and flicker-free brightness control. This feature is essential for applications requiring dynamic lighting effects or user-adjustable brightness levels.

6. Thermal Protection: The device includes thermal shutdown protection, which automatically disables the output if the junction temperature exceeds a predetermined threshold. This feature helps prevent damage to the IC and connected LEDs due to overheating.

7. Short-Circuit Protection: The FAN6961SZ is equipped with short-circuit protection, ensuring that the device can withstand fault conditions without sustaining damage. This enhances the reliability of the overall system.

8. Compact Package: The FAN6961SZ is available in a small 8-pin SOIC package, making it suitable for space-constrained applications while providing ease of integration into various circuit designs.

## Specifications

- Input Voltage Range: 4.5V to 60V
- Output Current Range: Adjustable up to 1A
- Efficiency: Typically > 90%
- PWM Dimming Frequency: Up to 1 kHz
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes
- Operating Temperature Range: -40°C to +125°C
- Package Type: 8-pin SOIC
- Weight: Approximately 0.1 grams

## Applications

The FAN6961SZ is suitable for a wide range of applications, including:

- Automotive Lighting: Ideal for headlights, taillights, and interior lighting in vehicles.
- General LED Illumination: Suitable for commercial and residential lighting applications.
- Backlighting: Effective for backlighting displays such as LCDs and TVs.
- Decorative Lighting: Used in architectural and landscape lighting for aesthetic purposes.
- Signage and Advertising Displays: Perfect for illuminated signs and advertising boards.

## Conclusion

The FAN6961SZ from ON Semiconductor is a versatile and efficient LED driver IC that meets the demands of modern lighting applications. With its wide input voltage range, high efficiency, and advanced features such as PWM dimming and thermal protection, it provides reliable and stable performance for driving high-brightness LEDs. Its compact design and ease of integration make it an excellent choice for designers looking to implement effective LED lighting solutions in various applications. Whether in automotive, general illumination, or decorative lighting, the FAN6961SZ is a robust option for ensuring optimal LED performance and longevity.
FAN6961SZ Compare Parts
  • FAN6961SZ vs FAN9673Q
  • FAN6961SZ vs FAN9672Q
  • FAN6961SZ vs FAN9612MX
  • FAN6961SZ vs FAN9612MX
  • FAN6961SZ vs FAN9611MX
  • FAN6961SZ vs FAN7930MX_G
  • FAN6961SZ vs FAN7930MX
  • FAN6961SZ vs FAN7930MX
  • FAN6961SZ vs FAN7930M
  • FAN6961SZ vs FAN7930CMX-ON
  • FAN6961SZ vs FAN7930CMX-G
  • FAN6961SZ vs FAN7930CMX
  • FAN6961SZ vs FAN7930CMX
  • FAN6961SZ vs FAN7930CM
  • FAN6961SZ vs FAN7930BMX-G
  • FAN6961SZ vs FAN7930BMX
  • FAN6961SZ vs FAN7930BMX
  • FAN6961SZ vs FAN7930BM
  • FAN6961SZ vs FAN7930BM
  • FAN6961SZ vs FAN7530N
  • FAN6961SZ vs FAN7530N
  • FAN6961SZ vs FAN7530MX
  • FAN6961SZ vs FAN7530MX
  • FAN6961SZ vs FAN7530M
  • FAN6961SZ vs FAN7530M
  • FAN6961SZ vs FAN7530BMX
  • FAN6961SZ vs FAN7529N
  • FAN6961SZ vs FAN7529N
  • FAN6961SZ vs FAN7529MX-FS
  • FAN6961SZ vs FAN7529MX
  • FAN6961SZ vs FAN7529M
  • FAN6961SZ vs FAN7529BMX
  • FAN6961SZ vs FAN7528N
  • FAN6961SZ vs FAN7528N
  • FAN6961SZ vs FAN7528MX
  • FAN6961SZ vs FAN7528MX
  • FAN6961SZ vs FAN7528M
  • FAN6961SZ vs FAN7528M
  • FAN6961SZ vs FAN7528BMX
  • FAN6961SZ vs FAN7527BN
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description