Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN6961SZ
FAN6961SZ
Active
PMIC - PFC (Power Factor Correction)
Description:
POWER FACTOR CONTROLLER, PDSO8
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN6961SZ Datasheet
History Price: Active
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN6961SZ vs FAN9612MX
Part No
FAN6961SZ
FAN9612MX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mode
Discontinuous Conduction (DCM)
Boundary Conduction (BCM)
Frequency - Switching
60kHz
16.5kHz ~ 525kHz
Current - Startup
10 μA
80 μA
Voltage - Supply
13.5V ~ 24.5V
9V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC