FAN6982MY
FAN6982MY
Obsolete
Description:  IC PFC CTRLR CCM 75KHZ 14SOIC
Manufacturer:  onsemi
Datasheet:   FAN6982MY Datasheet
History Price: $1.45000
In Stock: 40400
FAN6982MY vs FAN7529M
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Mode
Continuous Conduction (CCM)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
50kHz ~ 75kHz
-
Current - Startup
30 μA
40 μA
Voltage - Supply
11V ~ 22V
12V ~ 22V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC