FAN6982MY
FAN6982MY
Obsolete
Description:  IC PFC CTRLR CCM 75KHZ 14SOIC
Manufacturer:  onsemi
Datasheet:   FAN6982MY Datasheet
History Price: $1.45000
In Stock: 40400
FAN6982MY Specification
Specification
Part No
FAN6982MY
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM)
Frequency - Switching
50kHz ~ 75kHz
Current - Startup
30 μA
Voltage - Supply
11V ~ 22V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
FAN6982MY PDF Datasheet
FAN6982MY Related Parts
FAN4800AMY
FAN4800AMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800AMY
FAN4800AMY
onsemi
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
FAN4800ANY
FAN4800ANY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ANY
FAN4800ANY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ASMY
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN6982MY Compare Parts
  • FAN6982MY vs FAN9673Q
  • FAN6982MY vs FAN9672Q
  • FAN6982MY vs FAN9612MX
  • FAN6982MY vs FAN9612MX
  • FAN6982MY vs FAN9611MX
  • FAN6982MY vs FAN7930MX_G
  • FAN6982MY vs FAN7930MX
  • FAN6982MY vs FAN7930MX
  • FAN6982MY vs FAN7930M
  • FAN6982MY vs FAN7930CMX-ON
  • FAN6982MY vs FAN7930CMX-G
  • FAN6982MY vs FAN7930CMX
  • FAN6982MY vs FAN7930CMX
  • FAN6982MY vs FAN7930CM
  • FAN6982MY vs FAN7930BMX-G
  • FAN6982MY vs FAN7930BMX
  • FAN6982MY vs FAN7930BMX
  • FAN6982MY vs FAN7930BM
  • FAN6982MY vs FAN7930BM
  • FAN6982MY vs FAN7530N
  • FAN6982MY vs FAN7530N
  • FAN6982MY vs FAN7530MX
  • FAN6982MY vs FAN7530MX
  • FAN6982MY vs FAN7530M
  • FAN6982MY vs FAN7530M
  • FAN6982MY vs FAN7530BMX
  • FAN6982MY vs FAN7529N
  • FAN6982MY vs FAN7529N
  • FAN6982MY vs FAN7529MX-FS
  • FAN6982MY vs FAN7529MX
  • FAN6982MY vs FAN7529M
  • FAN6982MY vs FAN7529BMX
  • FAN6982MY vs FAN7528N
  • FAN6982MY vs FAN7528N
  • FAN6982MY vs FAN7528MX
  • FAN6982MY vs FAN7528MX
  • FAN6982MY vs FAN7528M
  • FAN6982MY vs FAN7528M
  • FAN6982MY vs FAN7528BMX
  • FAN6982MY vs FAN7527BN
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description