FAN7529MX
FAN7529MX
Not For New Designs
Description:  IC PFC CTRLR CRM/TRANSITION 8SOP
Manufacturer:  onsemi
Datasheet:   FAN7529MX Datasheet
History Price: $1.07000
In Stock: 36400
FAN7529MX vs FAN9673Q
Manufacturer
Series
-
-
Packaging
Cut Tape (CT)
Tray
Status
Not For New Designs
Active
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Continuous Conduction (CCM)
Frequency - Switching
-
18kHz ~ 40kHz, 55kHz ~ 75kHz
Current - Startup
40 μA
30 μA
Voltage - Supply
12V ~ 22V
15V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-LQFP (7x7)